TRACO Power North America, Inc. AC DC Converters TMPW 25-112-J

Description
Enclosed AC DC Converters 1 Output 12V 2.083A 90 ~ 305 VAC, 100 ~ 250 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 12V 2.083A 90 ~ 305 VAC, 100 ~ 250 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1951-TMPW25-112-J-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1951-TMPW25-112-J-ND
AC DC Converters 1951-TMPW25-112-J-ND
Enclosed AC DC Converters 1 Output 12V 2.083A 90 ~ 305 VAC, 100 ~ 250 VDC Input

Enclosed AC DC Converters 1 Output 12V 2.083A 90 ~ 305 VAC, 100 ~ 250 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 12V, 2.083A; Power Supply Approvals Traco Power - 82AH5636 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 2.083A; Power Supply Approvals Traco Power
82AH5636
Power Supply, Ac-Dc, 12V, 2.083A; Power Supply Approvals Traco Power 82AH5636
POWER SUPPLY, AC-DC, 12V, 2.083A; Power Supply Approvals:ITE & Household; No. of Outputs:1Outputs; Output Power Max:25W; Output Voltage - Output 1:12V; Output Current - Output 1:2.083A; Output Voltage - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 2.083A; Power Supply Approvals:ITE & Household; No. of Outputs:1Outputs; Output Power Max:25W; Output Voltage - Output 1:12V; Output Current - Output 1:2.083A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-TMPW25-112-J-ND 82AH5636
Product Name AC DC Converters Power Supply, Ac-Dc, 12V, 2.083A; Power Supply Approvals Traco Power
Type AC/DC Converter; 1 DC Power Supply
Operating Temperature -40 to 70 C (-40 to 158 F)
AC Input Voltage 90.0 to 305.0 volts
DC Input Voltage 100.0 to 250.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Zippy DC to DC -48V 300W FLEX ATX Switch Power Supply without PFC - 96PS-D300WFX - Advantech
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
3590-Series - 3590-2C20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -10000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details