TRACO Power North America, Inc. AC DC Converters TMPW 25-105

Description
Enclosed AC DC Converters 1 Output 5.1V 3.922A 90 ~ 305 VAC, 100 ~ 250 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 5.1V 3.922A 90 ~ 305 VAC, 100 ~ 250 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1951-TMPW25-105-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1951-TMPW25-105-ND
AC DC Converters 1951-TMPW25-105-ND
Enclosed AC DC Converters 1 Output 5.1V 3.922A 90 ~ 305 VAC, 100 ~ 250 VDC Input

Enclosed AC DC Converters 1 Output 5.1V 3.922A 90 ~ 305 VAC, 100 ~ 250 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 5.1V, 3.922A; Power Supply Approvals Traco Power - 82AH5633 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 5.1V, 3.922A; Power Supply Approvals Traco Power
82AH5633
Power Supply, Ac-Dc, 5.1V, 3.922A; Power Supply Approvals Traco Power 82AH5633
POWER SUPPLY, AC-DC, 5.1V, 3.922A; Power Supply Approvals:ITE & Household; No. of Outputs:1 Output; Output Power Max:20W; Output Voltage - Output 1:5.1V; Output Current - Output 1:3.922A; Output Voltage - Output 2:-; Width:27.5mm RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 5.1V, 3.922A; Power Supply Approvals:ITE & Household; No. of Outputs:1 Output; Output Power Max:20W; Output Voltage - Output 1:5.1V; Output Current - Output 1:3.922A; Output Voltage - Output 2:-; Width:27.5mm RoHS Compliant: Yes

Supplier's Site
Power Supply, Ac-Dc, 5V, 3.922A Rohs Compliant Traco Power - 85AH5592 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 5V, 3.922A Rohs Compliant Traco Power
85AH5592
Power Supply, Ac-Dc, 5V, 3.922A Rohs Compliant Traco Power 85AH5592
POWER SUPPLY, AC-DC, 5V, 3.922A ROHS COMPLIANT: YES

POWER SUPPLY, AC-DC, 5V, 3.922A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-TMPW25-105-ND 82AH5633 85AH5592
Product Name AC DC Converters Power Supply, Ac-Dc, 5.1V, 3.922A; Power Supply Approvals Traco Power Power Supply, Ac-Dc, 5V, 3.922A Rohs Compliant Traco Power
Type AC/DC Converter; 1 DC Power Supply DC Power Supply
Form Factor Board Mount
Operating Temperature -40 to 70 C (-40 to 158 F)
DC Output Current 3.92 amps 3.92 amps
AC Input Voltage 90.0 to 305.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

FSP Adapter AC to DC 100-240V 150W 19V C14 Terminal Block 4 Pin - 96PSA-A150W19P4-4 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / BSMI / EAC
View Details
2 suppliers
Microprocessor-ControlledElectronic Unit - EBN861 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Portable X-Ray Power Supply - XRS050N200 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details