TRACO Power North America, Inc. AC DC Converters TMPW 10-124

Description
Enclosed AC DC Converters 1 Output 24V 417mA 90 ~ 305 VAC, 100 ~ 250 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 24V 417mA 90 ~ 305 VAC, 100 ~ 250 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1951-TMPW10-124-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1951-TMPW10-124-ND
AC DC Converters 1951-TMPW10-124-ND
Enclosed AC DC Converters 1 Output 24V 417mA 90 ~ 305 VAC, 100 ~ 250 VDC Input

Enclosed AC DC Converters 1 Output 24V 417mA 90 ~ 305 VAC, 100 ~ 250 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 24V, 0.417A Rohs Compliant Traco Power - 85AH5590 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 0.417A Rohs Compliant Traco Power
85AH5590
Power Supply, Ac-Dc, 24V, 0.417A Rohs Compliant Traco Power 85AH5590
POWER SUPPLY, AC-DC, 24V, 0.417A ROHS COMPLIANT: YES

POWER SUPPLY, AC-DC, 24V, 0.417A ROHS COMPLIANT: YES

Supplier's Site Datasheet
Power Supply, Ac-Dc, 24V, 0.417A; Power Supply Approvals Traco Power - 82AH5631 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 0.417A; Power Supply Approvals Traco Power
82AH5631
Power Supply, Ac-Dc, 24V, 0.417A; Power Supply Approvals Traco Power 82AH5631
POWER SUPPLY, AC-DC, 24V, 0.417A; Power Supply Approvals:ITE & Household; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:24V; Output Current - Output 1:417mA; Output Voltage - Output 2:-; Width:27.5mm RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 0.417A; Power Supply Approvals:ITE & Household; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:24V; Output Current - Output 1:417mA; Output Voltage - Output 2:-; Width:27.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-TMPW10-124-ND 85AH5590 82AH5631
Product Name AC DC Converters Power Supply, Ac-Dc, 24V, 0.417A Rohs Compliant Traco Power Power Supply, Ac-Dc, 24V, 0.417A; Power Supply Approvals Traco Power
Type AC/DC Converter; 1 DC Power Supply DC Power Supply
Form Factor Board Mount
Operating Temperature -40 to 70 C (-40 to 158 F)
DC Output Current 0.4170 amps 0.4170 amps
AC Input Voltage 90.0 to 305.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-M Open Power Supply - PS-12-M - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
High Voltage Power Supplies - 402L-4KV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Industrial, DIN Rail Power Supplies - 1920-1149-ND - DigiKey
Specs
Type 1
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 7.5 amps
View Details
2 suppliers