TRACO Power North America, Inc. AC DC Converters TMPW 10-112

Description
Enclosed AC DC Converters 1 Output 12V 833mA 90 ~ 305 VAC, 100 ~ 250 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 12V 833mA 90 ~ 305 VAC, 100 ~ 250 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1951-TMPW10-112-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1951-TMPW10-112-ND
AC DC Converters 1951-TMPW10-112-ND
Enclosed AC DC Converters 1 Output 12V 833mA 90 ~ 305 VAC, 100 ~ 250 VDC Input

Enclosed AC DC Converters 1 Output 12V 833mA 90 ~ 305 VAC, 100 ~ 250 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 12V, 0.833A Rohs Compliant Traco Power - 85AH5586 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 0.833A Rohs Compliant Traco Power
85AH5586
Power Supply, Ac-Dc, 12V, 0.833A Rohs Compliant Traco Power 85AH5586
POWER SUPPLY, AC-DC, 12V, 0.833A ROHS COMPLIANT: YES

POWER SUPPLY, AC-DC, 12V, 0.833A ROHS COMPLIANT: YES

Supplier's Site
Power Supply, Ac-Dc, 12V, 0.833A; Power Supply Approvals Traco Power - 82AH5627 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 0.833A; Power Supply Approvals Traco Power
82AH5627
Power Supply, Ac-Dc, 12V, 0.833A; Power Supply Approvals Traco Power 82AH5627
POWER SUPPLY, AC-DC, 12V, 0.833A; Power Supply Approvals:ITE & Household; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:12V; Output Current - Output 1:833mA; Output Voltage - Output 2:-; Width:27.5mm RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 0.833A; Power Supply Approvals:ITE & Household; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:12V; Output Current - Output 1:833mA; Output Voltage - Output 2:-; Width:27.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-TMPW10-112-ND 85AH5586 82AH5627
Product Name AC DC Converters Power Supply, Ac-Dc, 12V, 0.833A Rohs Compliant Traco Power Power Supply, Ac-Dc, 12V, 0.833A; Power Supply Approvals Traco Power
Type AC/DC Converter; 1 DC Power Supply DC Power Supply
Form Factor Board Mount
Operating Temperature -40 to 70 C (-40 to 158 F)
DC Output Current 0.8330 amps 0.8330 amps
AC Input Voltage 90.0 to 305.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

FSP Adapter AC to DC 100-240V 90W 19V C6 Terminal Block 2 Pin - 96PSA-A90W19OT-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CE / CUL / CB / CCC / TUV / FCC / KC / RCM / BSMI / PSE / PSB
View Details
2 suppliers
LN-Series - LN010RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details