TRACO Power North America, Inc. AC DC Converters TMPW 10-112-J

Description
Enclosed AC DC Converters 1 Output 12V 833mA 90 ~ 305 VAC, 100 ~ 250 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 12V 833mA 90 ~ 305 VAC, 100 ~ 250 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1951-TMPW10-112-J-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1951-TMPW10-112-J-ND
AC DC Converters 1951-TMPW10-112-J-ND
Enclosed AC DC Converters 1 Output 12V 833mA 90 ~ 305 VAC, 100 ~ 250 VDC Input

Enclosed AC DC Converters 1 Output 12V 833mA 90 ~ 305 VAC, 100 ~ 250 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 12V, 0.833A; Power Supply Approvals Traco Power - 82AH5628 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 0.833A; Power Supply Approvals Traco Power
82AH5628
Power Supply, Ac-Dc, 12V, 0.833A; Power Supply Approvals Traco Power 82AH5628
POWER SUPPLY, AC-DC, 12V, 0.833A; Power Supply Approvals:ITE & Household; No. of Outputs:1Outputs; Output Power Max:10W; Output Voltage - Output 1:12V; Output Current - Output 1:833mA; Output Voltage - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 0.833A; Power Supply Approvals:ITE & Household; No. of Outputs:1Outputs; Output Power Max:10W; Output Voltage - Output 1:12V; Output Current - Output 1:833mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-TMPW10-112-J-ND 82AH5628
Product Name AC DC Converters Power Supply, Ac-Dc, 12V, 0.833A; Power Supply Approvals Traco Power
Type AC/DC Converter; 1 DC Power Supply
Operating Temperature -40 to 70 C (-40 to 158 F)
AC Input Voltage 90.0 to 305.0 volts
DC Input Voltage 100.0 to 250.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-M2 Open Power Supply - PS-12-M2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
25W to 300W Medical AC-DC External Power Supplies - DTM300PW-540D2 - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
Operating Temperature -30 to 60 C (-22 to 140 F)
Regulatory Compliance Certifi cations - IEC/ES/EN60601-1, EN60601-1-11, CE Mark (LVD, EMC and RoHS). Designed to meet IEC60335-1
View Details