TRACO Power North America, Inc. AC DC Converters TMPW 10-105-J

Description
Enclosed AC DC Converters 1 Output 5V 2A 90 ~ 305 VAC, 100 ~ 250 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 5V 2A 90 ~ 305 VAC, 100 ~ 250 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1951-TMPW10-105-J-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1951-TMPW10-105-J-ND
AC DC Converters 1951-TMPW10-105-J-ND
Enclosed AC DC Converters 1 Output 5V 2A 90 ~ 305 VAC, 100 ~ 250 VDC Input

Enclosed AC DC Converters 1 Output 5V 2A 90 ~ 305 VAC, 100 ~ 250 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 5V, 2A; Power Supply Approvals Traco Power - 82AH5626 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 5V, 2A; Power Supply Approvals Traco Power
82AH5626
Power Supply, Ac-Dc, 5V, 2A; Power Supply Approvals Traco Power 82AH5626
POWER SUPPLY, AC-DC, 5V, 2A; Power Supply Approvals:ITE & Household; No. of Outputs:1Outputs; Output Power Max:10W; Output Voltage - Output 1:5V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 5V, 2A; Power Supply Approvals:ITE & Household; No. of Outputs:1Outputs; Output Power Max:10W; Output Voltage - Output 1:5V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site
Power Supply, Ac-Dc, 5V, 2A Rohs Compliant Traco Power - 85AH5585 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 5V, 2A Rohs Compliant Traco Power
85AH5585
Power Supply, Ac-Dc, 5V, 2A Rohs Compliant Traco Power 85AH5585
POWER SUPPLY, AC-DC, 5V, 2A ROHS COMPLIANT: YES

POWER SUPPLY, AC-DC, 5V, 2A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-TMPW10-105-J-ND 82AH5626 85AH5585
Product Name AC DC Converters Power Supply, Ac-Dc, 5V, 2A; Power Supply Approvals Traco Power Power Supply, Ac-Dc, 5V, 2A Rohs Compliant Traco Power
Type AC/DC Converter; 1 DC Power Supply DC Power Supply
Operating Temperature -40 to 70 C (-40 to 158 F)
AC Input Voltage 90.0 to 305.0 volts
DC Input Voltage 100.0 to 250.0 volts
Regulatory Compliance RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-65W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Current 5.4 amps
View Details
Power Supplies - 5000005336-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 2 amps
View Details
AC/DC Adapters - 114080 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
AC Output Voltage 250.0 volts
Number of Outputs 3 #
View Details