TRACO Power North America, Inc. Power Supply, Ac-Dc, 9V, 1.1A; No. Of Outputs Traco Power TMPS10-109

Description
POWER SUPPLY, AC-DC, 9V, 1.1A; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:9V; Output Current - Output 1:1.1A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; OutputRoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, AC-DC, 9V, 1.1A; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:9V; Output Current - Output 1:1.1A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; OutputRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, 9V, 1.1A; No. Of Outputs Traco Power - 77AC3908 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 9V, 1.1A; No. Of Outputs Traco Power
77AC3908
Power Supply, Ac-Dc, 9V, 1.1A; No. Of Outputs Traco Power 77AC3908
POWER SUPPLY, AC-DC, 9V, 1.1A; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:9V; Output Current - Output 1:1.1A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; OutputRoHS Compliant: Yes

POWER SUPPLY, AC-DC, 9V, 1.1A; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:9V; Output Current - Output 1:1.1A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; OutputRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 77AC3908
Product Name Power Supply, Ac-Dc, 9V, 1.1A; No. Of Outputs Traco Power
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Type 78.36 - Switch mode power supply - 783612301202 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Gold Box - Switching Power Supplies -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor DIN Rail; Wall Mount
View Details
Power Supply, ALNC 110/220VAC - S3421D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details