TRACO Power North America, Inc. Power Supply, Ac-Dc, 5V, 2A; No. Of Outputs Traco Power TMPS10-105

Description
POWER SUPPLY, AC-DC, 5V, 2A; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:5V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, AC-DC, 5V, 2A; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:5V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, 5V, 2A; No. Of Outputs Traco Power - 77AC3907 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 5V, 2A; No. Of Outputs Traco Power
77AC3907
Power Supply, Ac-Dc, 5V, 2A; No. Of Outputs Traco Power 77AC3907
POWER SUPPLY, AC-DC, 5V, 2A; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:5V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 5V, 2A; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:5V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 77AC3907
Product Name Power Supply, Ac-Dc, 5V, 2A; No. Of Outputs Traco Power
Type DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - 2084-BB-SMI6B-12-4-P5-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.0 volts
View Details
HPZ-Series - HP005ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details