TRACO Power North America, Inc. Power Supply, Ac-Dc, 3.3V, 2.6A; No. Of Outputs Traco Power TMPS10-103

Description
POWER SUPPLY, AC-DC, 3.3V, 2.6A; No. of Outputs:1 Output; Output Power Max:8.6W; Output Voltage - Output 1:3.3V; Output Current - Output 1:2.6A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, AC-DC, 3.3V, 2.6A; No. of Outputs:1 Output; Output Power Max:8.6W; Output Voltage - Output 1:3.3V; Output Current - Output 1:2.6A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, 3.3V, 2.6A; No. Of Outputs Traco Power - 77AC3906 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 3.3V, 2.6A; No. Of Outputs Traco Power
77AC3906
Power Supply, Ac-Dc, 3.3V, 2.6A; No. Of Outputs Traco Power 77AC3906
POWER SUPPLY, AC-DC, 3.3V, 2.6A; No. of Outputs:1 Output; Output Power Max:8.6W; Output Voltage - Output 1:3.3V; Output Current - Output 1:2.6A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 3.3V, 2.6A; No. of Outputs:1 Output; Output Power Max:8.6W; Output Voltage - Output 1:3.3V; Output Current - Output 1:2.6A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 77AC3906
Product Name Power Supply, Ac-Dc, 3.3V, 2.6A; No. Of Outputs Traco Power
Type DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Type 78.1B - Switch mode power supply - 781B12302403 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details