TRACO Power North America, Inc. AC DC Converters TMPS 15-148

Description
Enclosed AC DC Converters 1 Output 48V 313mA 85 ~ 264 VAC, 100 ~ 240 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 48V 313mA 85 ~ 264 VAC, 100 ~ 240 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1951-TMPS15-148-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1951-TMPS15-148-ND
AC DC Converters 1951-TMPS15-148-ND
Enclosed AC DC Converters 1 Output 48V 313mA 85 ~ 264 VAC, 100 ~ 240 VAC, 120 ~ 370 VDC Input

Enclosed AC DC Converters 1 Output 48V 313mA 85 ~ 264 VAC, 100 ~ 240 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 48V, 0.313A; Power Supply Approvals Traco Power - 99AJ4101 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 48V, 0.313A; Power Supply Approvals Traco Power
99AJ4101
Power Supply, Ac-Dc, 48V, 0.313A; Power Supply Approvals Traco Power 99AJ4101
POWER SUPPLY, AC-DC, 48V, 0.313A; Power Supply Approvals:ITE, Household & Transformers; No. of Outputs:1 Output; Output Power Max:15W; Output Voltage - Output 1:48V; Output Current - Output 1:313mA; Output Voltage - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 48V, 0.313A; Power Supply Approvals:ITE, Household & Transformers; No. of Outputs:1 Output; Output Power Max:15W; Output Voltage - Output 1:48V; Output Current - Output 1:313mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-TMPS15-148-ND 99AJ4101
Product Name AC DC Converters Power Supply, Ac-Dc, 48V, 0.313A; Power Supply Approvals Traco Power
Type AC/DC Converter; 1 DC Power Supply
Form Factor Board Mount
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 0.3130 amps 0.3130 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-750W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 750 watts
View Details
Power Supplies - 5000002355-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details
AC/DC Adapters - 1217066 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
View Details