TRACO Power North America, Inc. AC DC Converters TMPS 15-112

Description
Enclosed AC DC Converters 1 Output 12V 1.25A 85 ~ 264 VAC, 100 ~ 240 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 12V 1.25A 85 ~ 264 VAC, 100 ~ 240 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1951-TMPS15-112-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1951-TMPS15-112-ND
AC DC Converters 1951-TMPS15-112-ND
Enclosed AC DC Converters 1 Output 12V 1.25A 85 ~ 264 VAC, 100 ~ 240 VAC, 120 ~ 370 VDC Input

Enclosed AC DC Converters 1 Output 12V 1.25A 85 ~ 264 VAC, 100 ~ 240 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 12V, 1.25A; Power Supply Approvals Traco Power - 99AJ4098 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 1.25A; Power Supply Approvals Traco Power
99AJ4098
Power Supply, Ac-Dc, 12V, 1.25A; Power Supply Approvals Traco Power 99AJ4098
POWER SUPPLY, AC-DC, 12V, 1.25A; Power Supply Approvals:ITE, Household & Transformers; No. of Outputs:1 Output; Output Power Max:15W; Output Voltage - Output 1:12V; Output Current - Output 1:1.25A; Output Voltage - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 1.25A; Power Supply Approvals:ITE, Household & Transformers; No. of Outputs:1 Output; Output Power Max:15W; Output Voltage - Output 1:12V; Output Current - Output 1:1.25A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-TMPS15-112-ND 99AJ4098
Product Name AC DC Converters Power Supply, Ac-Dc, 12V, 1.25A; Power Supply Approvals Traco Power
Type AC/DC Converter; 1 DC Power Supply
Form Factor Board Mount
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 1.25 amps 1.25 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Type 78.25 - Switch mode power supply - 782512302482 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details