TRACO Power North America, Inc. Power Supplies - Board Mount - AC DC Converters TMPS 10-115

Description
Manufacturer: Traco Power Win Source Part Number: 1336127-TMPS 10-115 Category: Power Supplies - Board Mount>AC DC Converters Packaging: Tube Type: Enclosed Features: Universal Input Size / Dimension: 1.50" L x 1.00" W x 0.62" H (38.1mm x 25.4mm x 15.7mm) Applications: Household Appliances, ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 10 W Voltage - Input: 85 ~ 264 VAC, 120 ~ 370 VDC Number of Outputs: 1 Current - Output (Max): 660mA Voltage - Output 1: 15V Efficiency: 84% Load Regulation: ±1% Temperature Range - Operating: -25°C ~ 70°C (With Derating) Case / Package: 4-DIP Module ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9510 Other Part Number: 1951-3267 Base Product Number: TMPS 10 Approval Agency: CB, CE, cURus RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Traco Power Win Source Part Number: 1336127-TMPS 10-115 Category: Power Supplies - Board Mount>AC DC Converters Packaging: Tube Type: Enclosed Features: Universal Input Size / Dimension: 1.50" L x 1.00" W x 0.62" H (38.1mm x 25.4mm x 15.7mm) Applications: Household Appliances, ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 10 W Voltage - Input: 85 ~ 264 VAC, 120 ~ 370 VDC Number of Outputs: 1 Current - Output (Max): 660mA Voltage - Output 1: 15V Efficiency: 84% Load Regulation: ±1% Temperature Range - Operating: -25°C ~ 70°C (With Derating) Case / Package: 4-DIP Module ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9510 Other Part Number: 1951-3267 Base Product Number: TMPS 10 Approval Agency: CB, CE, cURus RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - AC DC Converters - 1336127-TMPS 10-115 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - AC DC Converters
1336127-TMPS 10-115
Power Supplies - Board Mount - AC DC Converters 1336127-TMPS 10-115
Manufacturer: Traco Power Win Source Part Number: 1336127-TMPS 10-115 Category: Power Supplies - Board Mount>AC DC Converters Packaging: Tube Type: Enclosed Features: Universal Input Size / Dimension: 1.50" L x 1.00" W x 0.62" H (38.1mm x 25.4mm x 15.7mm) Applications: Household Appliances, ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 10 W Voltage - Input: 85 ~ 264 VAC, 120 ~ 370 VDC Number of Outputs: 1 Current - Output (Max): 660mA Voltage - Output 1: 15V Efficiency: 84% Load Regulation: ±1% Temperature Range - Operating: -25°C ~ 70°C (With Derating) Case / Package: 4-DIP Module ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9510 Other Part Number: 1951-3267 Base Product Number: TMPS 10 Approval Agency: CB, CE, cURus RoHS Status: ROHS3 Compliant

Manufacturer: Traco Power
Win Source Part Number: 1336127-TMPS 10-115
Category: Power Supplies - Board Mount>AC DC Converters
Packaging: Tube
Type: Enclosed
Features: Universal Input
Size / Dimension: 1.50" L x 1.00" W x 0.62" H (38.1mm x 25.4mm x 15.7mm)
Applications: Household Appliances, ITE (Commercial)
Standard Package: 10
Mounting: Through Hole
Power (Watts): 10 W
Voltage - Input: 85 ~ 264 VAC, 120 ~ 370 VDC
Number of Outputs: 1
Current - Output (Max): 660mA
Voltage - Output 1: 15V
Efficiency: 84%
Load Regulation: ±1%
Temperature Range - Operating: -25°C ~ 70°C (With Derating)
Case / Package: 4-DIP Module
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9510
Other Part Number: 1951-3267
Base Product Number: TMPS 10
Approval Agency: CB, CE, cURus
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1336127-TMPS 10-115
Product Name Power Supplies - Board Mount - AC DC Converters
Package Type DIP; Other; 4-DIP Module
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5612N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
Encapsulated AC/DC Power Supply - ADR Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 85 to 264 volts
View Details