TRACO Power North America, Inc. AC DC Converters TMPS 10-112

Description
Enclosed AC DC Converters 1 Output 12V 830mA 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 12V 830mA 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1951-3266-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1951-3266-ND
AC DC Converters 1951-3266-ND
Enclosed AC DC Converters 1 Output 12V 830mA 85 ~ 264 VAC, 120 ~ 370 VDC Input

Enclosed AC DC Converters 1 Output 12V 830mA 85 ~ 264 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 12V, 0.83A; Power Supply Approvals Traco Power - 73AC5671 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 0.83A; Power Supply Approvals Traco Power
73AC5671
Power Supply, Ac-Dc, 12V, 0.83A; Power Supply Approvals Traco Power 73AC5671
POWER SUPPLY, AC-DC, 12V, 0.83A; Power Supply Approvals:ITE & Household; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:12V; Output Current - Output 1:830mA; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 0.83A; Power Supply Approvals:ITE & Household; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:12V; Output Current - Output 1:830mA; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-3266-ND 73AC5671
Product Name AC DC Converters Power Supply, Ac-Dc, 12V, 0.83A; Power Supply Approvals Traco Power
Type AC/DC Converter; 1 DC Power Supply
Form Factor Board Mount
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 0.8300 amps 0.8300 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PST4-24-220 Enclosed Power Supply - PST4-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details
1.5 - 30W DC-DC Converters - CCG10-12-15Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details