Manufacturer: Traco Power
Win Source Part Number: 1336104-TMPS 10-109
Category: Power Supplies - Board Mount>AC DC Converters
Packaging: Tube
Type: Enclosed
Features: Universal Input
Size / Dimension: 1.50" L x 1.00" W x 0.62" H (38.1mm x 25.4mm x 15.7mm)
Applications: Household Appliances, ITE (Commercial)
Standard Package: 10
Mounting: Through Hole
Power (Watts): 10 W
Voltage - Input: 85 ~ 264 VAC, 120 ~ 370 VDC
Number of Outputs: 1
Current - Output (Max): 1.1A
Voltage - Output 1: 9V
Efficiency: 83%
Load Regulation: ±1%
Temperature Range - Operating: -25°C ~ 70°C (With Derating)
Case / Package: 4-DIP Module
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9510
Other Part Number: 1951-3265
Base Product Number: TMPS 10
Approval Agency: CB, CE, cURus
RoHS Status: ROHS3 Compliant
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 1336104-TMPS 10-109 |
| Product Name | Power Supplies - Board Mount - AC DC Converters |
| Package Type | DIP; Other; 4-DIP Module |