TRACO Power North America, Inc. Power Supplies - Board Mount - AC DC Converters TMPS 10-103

Description
Manufacturer: Traco Power Win Source Part Number: 1336097-TMPS 10-103 Category: Power Supplies - Board Mount>AC DC Converters Packaging: Tube Type: Enclosed Features: Universal Input Size / Dimension: 1.50" L x 1.00" W x 0.62" H (38.1mm x 25.4mm x 15.7mm) Applications: Household Appliances, ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 8.6 W Voltage - Input: 85 ~ 264 VAC, 120 ~ 370 VDC Number of Outputs: 1 Current - Output (Max): 2.6A Voltage - Output 1: 3.3V Efficiency: 77% Load Regulation: ±1% Temperature Range - Operating: -25°C ~ 70°C (With Derating) Case / Package: 4-DIP Module ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9510 Other Part Number: 1951-3263 Base Product Number: TMPS 10 Approval Agency: CB, CE, cURus RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Traco Power Win Source Part Number: 1336097-TMPS 10-103 Category: Power Supplies - Board Mount>AC DC Converters Packaging: Tube Type: Enclosed Features: Universal Input Size / Dimension: 1.50" L x 1.00" W x 0.62" H (38.1mm x 25.4mm x 15.7mm) Applications: Household Appliances, ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 8.6 W Voltage - Input: 85 ~ 264 VAC, 120 ~ 370 VDC Number of Outputs: 1 Current - Output (Max): 2.6A Voltage - Output 1: 3.3V Efficiency: 77% Load Regulation: ±1% Temperature Range - Operating: -25°C ~ 70°C (With Derating) Case / Package: 4-DIP Module ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9510 Other Part Number: 1951-3263 Base Product Number: TMPS 10 Approval Agency: CB, CE, cURus RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - AC DC Converters - 1336097-TMPS 10-103 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - AC DC Converters
1336097-TMPS 10-103
Power Supplies - Board Mount - AC DC Converters 1336097-TMPS 10-103
Manufacturer: Traco Power Win Source Part Number: 1336097-TMPS 10-103 Category: Power Supplies - Board Mount>AC DC Converters Packaging: Tube Type: Enclosed Features: Universal Input Size / Dimension: 1.50" L x 1.00" W x 0.62" H (38.1mm x 25.4mm x 15.7mm) Applications: Household Appliances, ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 8.6 W Voltage - Input: 85 ~ 264 VAC, 120 ~ 370 VDC Number of Outputs: 1 Current - Output (Max): 2.6A Voltage - Output 1: 3.3V Efficiency: 77% Load Regulation: ±1% Temperature Range - Operating: -25°C ~ 70°C (With Derating) Case / Package: 4-DIP Module ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9510 Other Part Number: 1951-3263 Base Product Number: TMPS 10 Approval Agency: CB, CE, cURus RoHS Status: ROHS3 Compliant

Manufacturer: Traco Power
Win Source Part Number: 1336097-TMPS 10-103
Category: Power Supplies - Board Mount>AC DC Converters
Packaging: Tube
Type: Enclosed
Features: Universal Input
Size / Dimension: 1.50" L x 1.00" W x 0.62" H (38.1mm x 25.4mm x 15.7mm)
Applications: Household Appliances, ITE (Commercial)
Standard Package: 10
Mounting: Through Hole
Power (Watts): 8.6 W
Voltage - Input: 85 ~ 264 VAC, 120 ~ 370 VDC
Number of Outputs: 1
Current - Output (Max): 2.6A
Voltage - Output 1: 3.3V
Efficiency: 77%
Load Regulation: ±1%
Temperature Range - Operating: -25°C ~ 70°C (With Derating)
Case / Package: 4-DIP Module
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9510
Other Part Number: 1951-3263
Base Product Number: TMPS 10
Approval Agency: CB, CE, cURus
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1336097-TMPS 10-103
Product Name Power Supplies - Board Mount - AC DC Converters
Package Type DIP; Other; 4-DIP Module
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA3647N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
PMIC - RMS to DC Converters - AD536ASE/883B - Lingto Electronic Limited
Specs
Package Type Other; 20-CLCC
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE2A365FKLA1 - 279343-ICE2A365 - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-8
Output Power 67 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
4 suppliers
Encapsulated AC/DC Power Supply - ALR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 265 volts
View Details