TRACO Power North America, Inc. Power Supplies - Board Mount - AC DC Converters TMPS 05-148

Description
Manufacturer: Traco Power Win Source Part Number: 1336110-TMPS 05-148 Category: Power Supplies - Board Mount>AC DC Converters Packaging: Box Type: Enclosed Features: Universal Input Size / Dimension: 1.00" L x 1.00" W x 0.64" H (25.4mm x 25.4mm x 16.3mm) Applications: Household Appliances, ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 5 W Voltage - Input: 85 ~ 264 VAC, 120 ~ 370 VDC Number of Outputs: 1 Current - Output (Max): 104mA Voltage - Output 1: 48V Efficiency: 85% Temperature Range - Operating: -25°C ~ 70°C (With Derating) Case / Package: 5-DIP Module ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9510 Other Part Number: TMPS05-148,TMPS 05-148-ND Base Product Number: TMPS 05 Approval Agency: CB, CE, cURus RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Traco Power Win Source Part Number: 1336110-TMPS 05-148 Category: Power Supplies - Board Mount>AC DC Converters Packaging: Box Type: Enclosed Features: Universal Input Size / Dimension: 1.00" L x 1.00" W x 0.64" H (25.4mm x 25.4mm x 16.3mm) Applications: Household Appliances, ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 5 W Voltage - Input: 85 ~ 264 VAC, 120 ~ 370 VDC Number of Outputs: 1 Current - Output (Max): 104mA Voltage - Output 1: 48V Efficiency: 85% Temperature Range - Operating: -25°C ~ 70°C (With Derating) Case / Package: 5-DIP Module ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9510 Other Part Number: TMPS05-148,TMPS 05-148-ND Base Product Number: TMPS 05 Approval Agency: CB, CE, cURus RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - AC DC Converters - 1336110-TMPS 05-148 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - AC DC Converters
1336110-TMPS 05-148
Power Supplies - Board Mount - AC DC Converters 1336110-TMPS 05-148
Manufacturer: Traco Power Win Source Part Number: 1336110-TMPS 05-148 Category: Power Supplies - Board Mount>AC DC Converters Packaging: Box Type: Enclosed Features: Universal Input Size / Dimension: 1.00" L x 1.00" W x 0.64" H (25.4mm x 25.4mm x 16.3mm) Applications: Household Appliances, ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 5 W Voltage - Input: 85 ~ 264 VAC, 120 ~ 370 VDC Number of Outputs: 1 Current - Output (Max): 104mA Voltage - Output 1: 48V Efficiency: 85% Temperature Range - Operating: -25°C ~ 70°C (With Derating) Case / Package: 5-DIP Module ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9510 Other Part Number: TMPS05-148,TMPS 05-148-ND Base Product Number: TMPS 05 Approval Agency: CB, CE, cURus RoHS Status: ROHS3 Compliant

Manufacturer: Traco Power
Win Source Part Number: 1336110-TMPS 05-148
Category: Power Supplies - Board Mount>AC DC Converters
Packaging: Box
Type: Enclosed
Features: Universal Input
Size / Dimension: 1.00" L x 1.00" W x 0.64" H (25.4mm x 25.4mm x 16.3mm)
Applications: Household Appliances, ITE (Commercial)
Standard Package: 10
Mounting: Through Hole
Power (Watts): 5 W
Voltage - Input: 85 ~ 264 VAC, 120 ~ 370 VDC
Number of Outputs: 1
Current - Output (Max): 104mA
Voltage - Output 1: 48V
Efficiency: 85%
Temperature Range - Operating: -25°C ~ 70°C (With Derating)
Case / Package: 5-DIP Module
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9510
Other Part Number: TMPS05-148,TMPS 05-148-ND
Base Product Number: TMPS 05
Approval Agency: CB, CE, cURus
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1336110-TMPS 05-148
Product Name Power Supplies - Board Mount - AC DC Converters
Package Type DIP; Other; 5-DIP Module
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5604N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 30 volts
View Details
AC DC Converters, Offline Switches - ICE2B265FKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm)
Input Voltage 8.5 to 21 volts
Output Power 52 watts
View Details
2 suppliers
Non-isolated Type PWM DC/DC Converter IC with Built-in Switching MOSFET - BM2P131W-Z - ROHM Semiconductor GmbH
Specs
Package Type Other; DIP7K
Input Voltage 12 to 14.04 volts
View Details
2 suppliers