TRACO Power North America, Inc. AC DC Converters TMPS 05-148

Description
Enclosed AC DC Converters 1 Output 48V 104mA 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 48V 104mA 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - TMPS05-148-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
TMPS05-148-ND
AC DC Converters TMPS05-148-ND
Enclosed AC DC Converters 1 Output 48V 104mA 85 ~ 264 VAC, 120 ~ 370 VDC Input

Enclosed AC DC Converters 1 Output 48V 104mA 85 ~ 264 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 48V, 0.104A; No. Of Outputs Traco Power - 47AC1869 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 48V, 0.104A; No. Of Outputs Traco Power
47AC1869
Power Supply, Ac-Dc, 48V, 0.104A; No. Of Outputs Traco Power 47AC1869
POWER SUPPLY, AC-DC, 48V, 0.104A; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:48V; Output Current - Output 1:104mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 48V, 0.104A; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:48V; Output Current - Output 1:104mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TMPS05-148-ND 47AC1869
Product Name AC DC Converters Power Supply, Ac-Dc, 48V, 0.104A; No. Of Outputs Traco Power
Type AC/DC Converter; 1 DC Power Supply
Form Factor Board Mount
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 0.1040 amps 0.1040 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - BB-MDR-10-24-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 0.4200 amps
View Details
HPZ-Series - HP005ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details