The Traco Power TMPS 05 series AC/DC power supply module, specifically the model providing 15V output at 0.333A, is designed for PCB mounting in compact applications. It features a maximum output power of 5W and operates within an input voltage range of 85 to 264 VAC. The module is certified to EN 60335-1 for household appliances and complies with the ErP directive with a no-load input power consumption of less than 300 mW. This power supply operates efficiently across a temperature range of -25°C to +70°C and includes protections such as over-voltage, current limitation, and short circuit protection. The module has a hold-up time of approximately 8 ms at 115 VAC and 40 ms at 230 VAC under full load conditions. It also meets electromagnetic compatibility standards, ensuring reliable operation in various environments. With a weight of 19.7 g and dimensions of 1" x 1", this power supply is suitable for applications where space is limited. The product is RoHS compliant, ensuring it meets environmental regulations.
Enclosed AC DC Converters 1 Output 15V 333mA 85 ~ 264 VAC, 120 ~ 370 VDC Input
POWER SUPPLY, AC-DC, 15V, 0.333A; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:15V; Output Current - Output 1:333mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 1951-3183-ND | 47AC1867 |
| Product Name | AC DC Converters | Power Supply, Ac-Dc, 15V, 0.333A; No. Of Outputs Traco Power |
| Type | AC/DC Converter; 1 | DC Power Supply |
| Form Factor | Board Mount | |
| Operating Temperature | -25 to 70 C (-13 to 158 F) | |
| DC Output Current | 0.3330 amps | 0.3330 amps |
| AC Input Voltage | 85.0 to 264.0 volts |