Win Source Part Number: 1117803-TMPS 05-112
Category: Power Supplies - Board Mount>AC DC Converters
Series: TMPS 05 (5W)
Type: Enclosed
Features: Universal Input
Package: Box
Applications: Household Appliances, ITE (Commercial)
Standard Package: 10
Power (Watts): 5 W
Voltage - Input: 85 ~ 264 VAC, 120 ~ 370 VDC
Number of Outputs: 1
Current - Output (Max): 416mA
Voltage - Output 1: 12V
Efficiency: 82%
Line Regulation: 1%
Load Regulation: ±1%
Mounting Type: Through Hole
Package / Case: 5-DIP Module
Temperature Range - Operating: -25°C ~ 70°C (With Derating)
Dimension: 1.00" L x 1.00" W x 0.64" H (25.4mm x 25.4mm x 16.3mm)
Alternative Parts (Cross-Reference): TMPS05-112;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9510
Mfr: Traco Power
Other Names: 1951-1318
Base Product Number: TMPS 05
Approval Agency: CB, CE, cURus
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 1117803-TMPS 05-112 |
| Product Name | Power Supplies - Board Mount - AC DC Converters |
| Package Type | DIP; Other; Box |