TRACO Power North America, Inc. Power Supplies - Board Mount - AC DC Converters TMPS 03-124

Description
Win Source Part Number: 1100406-TMPS 03-124 Category: Power Supplies - Board Mount>AC DC Converters Series: TMPS 03 (3W) Type: Enclosed Features: Universal Input Package: Box Applications: Household Appliances, ITE (Commercial) Standard Package: 10 Power (Watts): 3 W Voltage - Input: 85 ~ 264 VAC, 120 ~ 370 VDC Number of Outputs: 1 Current - Output (Max): 125mA Voltage - Output 1: 24V Efficiency: 78% Mounting Type: Through Hole Package / Case: 5-DIP Module Temperature Range - Operating: -25°C ~ 70°C (With Derating) Dimension: 1.00" L x 1.00" W x 0.64" H (25.4mm x 25.4mm x 16.3mm) Alternative Parts (Cross-Reference): TUHS3F24; IE1224S; IV2424SA; AA07S2400A; NME0524SC; MTU2S0524MCTMPS03-12 4; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9510 Mfr: Traco Power Other Names: TMPS 03-124-ND,1951-3181, 2266-TMPS 03-124,TMPS03-124,TM PS03-124-ND Base Product Number: TMPS 03 Approval Agency: CB, CE, cURus
Request a Quote Datasheet
Description
Win Source Part Number: 1100406-TMPS 03-124 Category: Power Supplies - Board Mount>AC DC Converters Series: TMPS 03 (3W) Type: Enclosed Features: Universal Input Package: Box Applications: Household Appliances, ITE (Commercial) Standard Package: 10 Power (Watts): 3 W Voltage - Input: 85 ~ 264 VAC, 120 ~ 370 VDC Number of Outputs: 1 Current - Output (Max): 125mA Voltage - Output 1: 24V Efficiency: 78% Mounting Type: Through Hole Package / Case: 5-DIP Module Temperature Range - Operating: -25°C ~ 70°C (With Derating) Dimension: 1.00" L x 1.00" W x 0.64" H (25.4mm x 25.4mm x 16.3mm) Alternative Parts (Cross-Reference): TUHS3F24; IE1224S; IV2424SA; AA07S2400A; NME0524SC; MTU2S0524MCTMPS03-12 4; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9510 Mfr: Traco Power Other Names: TMPS 03-124-ND,1951-3181, 2266-TMPS 03-124,TMPS03-124,TM PS03-124-ND Base Product Number: TMPS 03 Approval Agency: CB, CE, cURus
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - AC DC Converters - 1100406-TMPS 03-124 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - AC DC Converters
1100406-TMPS 03-124
Power Supplies - Board Mount - AC DC Converters 1100406-TMPS 03-124
Win Source Part Number: 1100406-TMPS 03-124 Category: Power Supplies - Board Mount>AC DC Converters Series: TMPS 03 (3W) Type: Enclosed Features: Universal Input Package: Box Applications: Household Appliances, ITE (Commercial) Standard Package: 10 Power (Watts): 3 W Voltage - Input: 85 ~ 264 VAC, 120 ~ 370 VDC Number of Outputs: 1 Current - Output (Max): 125mA Voltage - Output 1: 24V Efficiency: 78% Mounting Type: Through Hole Package / Case: 5-DIP Module Temperature Range - Operating: -25°C ~ 70°C (With Derating) Dimension: 1.00" L x 1.00" W x 0.64" H (25.4mm x 25.4mm x 16.3mm) Alternative Parts (Cross-Reference): TUHS3F24; IE1224S; IV2424SA; AA07S2400A; NME0524SC; MTU2S0524MCTMPS03-12 4; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9510 Mfr: Traco Power Other Names: TMPS 03-124-ND,1951-3181, 2266-TMPS 03-124,TMPS03-124,TM PS03-124-ND Base Product Number: TMPS 03 Approval Agency: CB, CE, cURus

Win Source Part Number: 1100406-TMPS 03-124
Category: Power Supplies - Board Mount>AC DC Converters
Series: TMPS 03 (3W)
Type: Enclosed
Features: Universal Input
Package: Box
Applications: Household Appliances, ITE (Commercial)
Standard Package: 10
Power (Watts): 3 W
Voltage - Input: 85 ~ 264 VAC, 120 ~ 370 VDC
Number of Outputs: 1
Current - Output (Max): 125mA
Voltage - Output 1: 24V
Efficiency: 78%
Mounting Type: Through Hole
Package / Case: 5-DIP Module
Temperature Range - Operating: -25°C ~ 70°C (With Derating)
Dimension: 1.00" L x 1.00" W x 0.64" H (25.4mm x 25.4mm x 16.3mm)
Alternative Parts (Cross-Reference): TUHS3F24; IE1224S; IV2424SA; AA07S2400A; NME0524SC; MTU2S0524MCTMPS03-124;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9510
Mfr: Traco Power
Other Names: TMPS 03-124-ND,1951-3181,2266-TMPS 03-124,TMPS03-124,TMPS03-124-ND
Base Product Number: TMPS 03
Approval Agency: CB, CE, cURus

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1100406-TMPS 03-124
Product Name Power Supplies - Board Mount - AC DC Converters
Package Type DIP; Other; Box
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA13843N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 25 volts
View Details
Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Fixed Frequency - ICE5BR3995BZ-1 - ICE5BR3995BZ-1 - Infineon Technologies AG
Specs
Package Type Other; PG-DIP-7
Output Power 16.5 watts
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
Encapsulated AC/DC Power Supply - ALR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 265 volts
View Details