TRACO Power North America, Inc. AC DC Converters TMPS 03-109

Description
Enclosed AC DC Converters 1 Output 9V 333mA 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 9V 333mA 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - TMPS03-109-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
TMPS03-109-ND
AC DC Converters TMPS03-109-ND
Enclosed AC DC Converters 1 Output 9V 333mA 85 ~ 264 VAC, 120 ~ 370 VDC Input

Enclosed AC DC Converters 1 Output 9V 333mA 85 ~ 264 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 9V, 0.333A; No. Of Outputs Traco Power - 47AC1859 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 9V, 0.333A; No. Of Outputs Traco Power
47AC1859
Power Supply, Ac-Dc, 9V, 0.333A; No. Of Outputs Traco Power 47AC1859
POWER SUPPLY, AC-DC, 9V, 0.333A; No. of Outputs:1 Output; Output Power Max:3W; Output Voltage - Output 1:9V; Output Current - Output 1:333mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 9V, 0.333A; No. of Outputs:1 Output; Output Power Max:3W; Output Voltage - Output 1:9V; Output Current - Output 1:333mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TMPS03-109-ND 47AC1859
Product Name AC DC Converters Power Supply, Ac-Dc, 9V, 0.333A; No. Of Outputs Traco Power
Type AC/DC Converter; 1 DC Power Supply
Form Factor Board Mount
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 0.3330 amps 0.3330 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-M Open Power Supply - PS-24-M - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details
High Voltage Power Supplies - 402S-4KV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Programmable Power Supply, ALTP 110/220VAC - S3425D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Industrial, DIN Rail Power Supplies - 1920-1129-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 1.4 amps
View Details
2 suppliers