TRACO Power North America, Inc. AC DC Converters TMPM 10124

Description
Enclosed AC DC Converters 1 Output 24V 417mA 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 24V 417mA 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1951-1174-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1951-1174-ND
AC DC Converters 1951-1174-ND
Enclosed AC DC Converters 1 Output 24V 417mA 85 ~ 264 VAC, 120 ~ 370 VDC Input

Enclosed AC DC Converters 1 Output 24V 417mA 85 ~ 264 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
Ac-Dc Converter, Pcb Mount, 1 O/p, 10W, 415Ma, 24V; No. Of Outputs Traco Power - 51R5450 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Pcb Mount, 1 O/p, 10W, 415Ma, 24V; No. Of Outputs Traco Power
51R5450
Ac-Dc Converter, Pcb Mount, 1 O/p, 10W, 415Ma, 24V; No. Of Outputs Traco Power 51R5450
AC-DC CONVERTER, PCB MOUNT, 1 O/P, 10W, 415mA, 24V; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:24V; Output Current - Output 1:415mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:27.2mmRoHS Compliant: Yes

AC-DC CONVERTER, PCB MOUNT, 1 O/P, 10W, 415mA, 24V; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:24V; Output Current - Output 1:415mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:27.2mmRoHS Compliant: Yes

Supplier's Site
Pcb Mount Power Supply, Fixed, 85 V, 264 V, 10 W, 24 V, 415 Ma Rohs Compliant Traco Power - 51R7801 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Mount Power Supply, Fixed, 85 V, 264 V, 10 W, 24 V, 415 Ma Rohs Compliant Traco Power
51R7801
Pcb Mount Power Supply, Fixed, 85 V, 264 V, 10 W, 24 V, 415 Ma Rohs Compliant Traco Power 51R7801
PCB Mount Power Supply, Fixed, 85 V, 264 V, 10 W, 24 V, 415 mA RoHS Compliant: Yes

PCB Mount Power Supply, Fixed, 85 V, 264 V, 10 W, 24 V, 415 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-1174-ND 51R5450 51R7801
Product Name AC DC Converters Ac-Dc Converter, Pcb Mount, 1 O/p, 10W, 415Ma, 24V; No. Of Outputs Traco Power Pcb Mount Power Supply, Fixed, 85 V, 264 V, 10 W, 24 V, 415 Ma Rohs Compliant Traco Power
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Form Factor Board Mount
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 0.4170 amps 0.4150 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 240W 24V - 96PSD-A240W24-MN - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
LN-Series - LN001RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details