TRACO Power North America, Inc. AC DC Converters TMPM 10103

Description
Enclosed AC DC Converters 1 Output 3.3V 2.5A 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 3.3V 2.5A 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - TMPM10103-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
TMPM10103-ND
AC DC Converters TMPM10103-ND
Enclosed AC DC Converters 1 Output 3.3V 2.5A 85 ~ 264 VAC, 120 ~ 370 VDC Input

Enclosed AC DC Converters 1 Output 3.3V 2.5A 85 ~ 264 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
Ac-Dc Converter, Pcb Mount, 1 O/p, 8.3W, 2.5A, 3.3V; Power Supply Approvals Traco Power - 51R5446 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Pcb Mount, 1 O/p, 8.3W, 2.5A, 3.3V; Power Supply Approvals Traco Power
51R5446
Ac-Dc Converter, Pcb Mount, 1 O/p, 8.3W, 2.5A, 3.3V; Power Supply Approvals Traco Power 51R5446
AC-DC CONVERTER, PCB MOUNT, 1 O/P, 8.3W, 2.5A, 3.3V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:8.3W; Output Voltage - Output 1:3.3V; Output Current - Output 1:2.5A; Output Voltage - Output 2:- RoHS Compliant: Yes

AC-DC CONVERTER, PCB MOUNT, 1 O/P, 8.3W, 2.5A, 3.3V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:8.3W; Output Voltage - Output 1:3.3V; Output Current - Output 1:2.5A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TMPM10103-ND 51R5446
Product Name AC DC Converters Ac-Dc Converter, Pcb Mount, 1 O/p, 8.3W, 2.5A, 3.3V; Power Supply Approvals Traco Power
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Form Factor Board Mount
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 2.5 amps 2.5 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

FSP AC to DC 100-240V 500W 2U (1+1)Redundant 80 Plus Gold - RPS8-500ATX-GB - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / UL / TUV / CB / CCC / KC
View Details
2 suppliers
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
HPZ-Series - HP2.5ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details