TRACO Power North America, Inc. AC DC Converters TMPM 04215

Description
Enclosed AC DC Converters 2 Output 15V -15V 133mA, 133mA 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 2 Output 15V -15V 133mA, 133mA 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1951-1172-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1951-1172-ND
AC DC Converters 1951-1172-ND
Enclosed AC DC Converters 2 Output 15V -15V 133mA, 133mA 85 ~ 264 VAC, 120 ~ 370 VDC Input

Enclosed AC DC Converters 2 Output 15V -15V 133mA, 133mA 85 ~ 264 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
Ac-Dc Converter, Pcb Mount, 2 O/p, 4W, 133Ma, 15V, -15V; Power Supply Approvals Traco Power - 70W2300 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Pcb Mount, 2 O/p, 4W, 133Ma, 15V, -15V; Power Supply Approvals Traco Power
70W2300
Ac-Dc Converter, Pcb Mount, 2 O/p, 4W, 133Ma, 15V, -15V; Power Supply Approvals Traco Power 70W2300
AC-DC CONVERTER, PCB MOUNT, 2 O/P, 4W, 133mA, 15V, -15V; Power Supply Approvals:ITE; No. of Outputs:2 Output; Output Power Max:4W; Output Voltage - Output 1:15V; Output Current - Output 1:133mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes

AC-DC CONVERTER, PCB MOUNT, 2 O/P, 4W, 133mA, 15V, -15V; Power Supply Approvals:ITE; No. of Outputs:2 Output; Output Power Max:4W; Output Voltage - Output 1:15V; Output Current - Output 1:133mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-1172-ND 70W2300
Product Name AC DC Converters Ac-Dc Converter, Pcb Mount, 2 O/p, 4W, 133Ma, 15V, -15V; Power Supply Approvals Traco Power
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Form Factor Board Mount
Operating Temperature -25 to 60 C (-13 to 140 F)
DC Output Current 0.1330 amps 0.1330 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-MC Enclosed Power Supply - PS-24-MC - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 110.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG6-24-12Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details