TRACO Power North America, Inc. AC DC Converters TMPM 04212

Description
Enclosed AC DC Converters 2 Output 12V -12V 166mA, 166mA 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 2 Output 12V -12V 166mA, 166mA 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1951-1171-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1951-1171-ND
AC DC Converters 1951-1171-ND
Enclosed AC DC Converters 2 Output 12V -12V 166mA, 166mA 85 ~ 264 VAC, 120 ~ 370 VDC Input

Enclosed AC DC Converters 2 Output 12V -12V 166mA, 166mA 85 ~ 264 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 2 O/p, 4W; Power Supply Approvals Traco Power - 45Y2855 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 2 O/p, 4W; Power Supply Approvals Traco Power
45Y2855
Power Supply, Ac-Dc, 2 O/p, 4W; Power Supply Approvals Traco Power 45Y2855
POWER SUPPLY, AC-DC, 2 O/P, 4W; Power Supply Approvals:ITE; No. of Outputs:2 Output; Output Power Max:4W; Output Voltage - Output 1:12V; Output Current - Output 1:166mA; Output Voltage - Output 2:-12V; Output Current - Output 2:166mARoHS Compliant: Yes

POWER SUPPLY, AC-DC, 2 O/P, 4W; Power Supply Approvals:ITE; No. of Outputs:2 Output; Output Power Max:4W; Output Voltage - Output 1:12V; Output Current - Output 1:166mA; Output Voltage - Output 2:-12V; Output Current - Output 2:166mARoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-1171-ND 45Y2855
Product Name AC DC Converters Power Supply, Ac-Dc, 2 O/p, 4W; Power Supply Approvals Traco Power
Type AC/DC Converter; 1 DC Power Supply
Form Factor Board Mount
Operating Temperature -25 to 60 C (-13 to 140 F)
DC Output Current 0.1660 amps 0.1660 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS1000-1 (North American Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-NA - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Programmable Switching DC Power Supply - SPS5162X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
AC-to-DC Power Supplies - MMP-PS-450W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 450 watts
View Details
PSH3-30-110 Bench-top Power Supply - PSH3-30-110 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details