TRACO Power North America, Inc. Power Supplies - Board Mount - AC DC Converters TMPM 04124

Description
Win Source Part Number: 970866-TMPM 04124 Category: Power Supplies - Board Mount>AC DC Converters Series: TMPM (4W) Type: Enclosed Features: Universal Input Package: Box Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 4 W Voltage - Input: 85 ~ 264 VAC, 120 ~ 370 VDC Number of Outputs: 1 Current - Output (Max): 167mA Voltage - Output 1: 24V Efficiency: 77% Line Regulation: 1% Load Regulation: 1% Mounting Type: Through Hole Package / Case: 7-DIP Module, 6 Leads Temperature Range - Operating: -25°C ~ 60°C Dimension: 1.44" L x 1.06" W x 0.67" H (36.5mm x 27.0mm x 17.1mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9510 Mfr: Traco Power Other Names: 1951-1355 Product Status: Obsolete Approval Agency: CB, CE, cULus, cURus
Request a Quote Datasheet
Description
Win Source Part Number: 970866-TMPM 04124 Category: Power Supplies - Board Mount>AC DC Converters Series: TMPM (4W) Type: Enclosed Features: Universal Input Package: Box Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 4 W Voltage - Input: 85 ~ 264 VAC, 120 ~ 370 VDC Number of Outputs: 1 Current - Output (Max): 167mA Voltage - Output 1: 24V Efficiency: 77% Line Regulation: 1% Load Regulation: 1% Mounting Type: Through Hole Package / Case: 7-DIP Module, 6 Leads Temperature Range - Operating: -25°C ~ 60°C Dimension: 1.44" L x 1.06" W x 0.67" H (36.5mm x 27.0mm x 17.1mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9510 Mfr: Traco Power Other Names: 1951-1355 Product Status: Obsolete Approval Agency: CB, CE, cULus, cURus
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - AC DC Converters - 970866-TMPM 04124 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - AC DC Converters
970866-TMPM 04124
Power Supplies - Board Mount - AC DC Converters 970866-TMPM 04124
Win Source Part Number: 970866-TMPM 04124 Category: Power Supplies - Board Mount>AC DC Converters Series: TMPM (4W) Type: Enclosed Features: Universal Input Package: Box Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 4 W Voltage - Input: 85 ~ 264 VAC, 120 ~ 370 VDC Number of Outputs: 1 Current - Output (Max): 167mA Voltage - Output 1: 24V Efficiency: 77% Line Regulation: 1% Load Regulation: 1% Mounting Type: Through Hole Package / Case: 7-DIP Module, 6 Leads Temperature Range - Operating: -25°C ~ 60°C Dimension: 1.44" L x 1.06" W x 0.67" H (36.5mm x 27.0mm x 17.1mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9510 Mfr: Traco Power Other Names: 1951-1355 Product Status: Obsolete Approval Agency: CB, CE, cULus, cURus

Win Source Part Number: 970866-TMPM 04124
Category: Power Supplies - Board Mount>AC DC Converters
Series: TMPM (4W)
Type: Enclosed
Features: Universal Input
Package: Box
Applications: ITE (Commercial)
Standard Package: 10
Power (Watts): 4 W
Voltage - Input: 85 ~ 264 VAC, 120 ~ 370 VDC
Number of Outputs: 1
Current - Output (Max): 167mA
Voltage - Output 1: 24V
Efficiency: 77%
Line Regulation: 1%
Load Regulation: 1%
Mounting Type: Through Hole
Package / Case: 7-DIP Module, 6 Leads
Temperature Range - Operating: -25°C ~ 60°C
Dimension: 1.44" L x 1.06" W x 0.67" H (36.5mm x 27.0mm x 17.1mm)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9510
Mfr: Traco Power
Other Names: 1951-1355
Product Status: Obsolete
Approval Agency: CB, CE, cULus, cURus

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 970866-TMPM 04124
Product Name Power Supplies - Board Mount - AC DC Converters
Package Type DIP; Other; Box
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A60N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
AC DC Converters, Offline Switches - ICE3A2565FKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm)
Input Voltage 8.5 to 21 volts
Output Power 68 watts
View Details
Encapsulated AC/DC Power Supply - AQR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 264 volts
View Details