TRACO Power North America, Inc. AC DC Converters TMP 60124

Description
Enclosed AC DC Converters 1 Output 24V 2.5A 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 24V 2.5A 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1951-1312-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1951-1312-ND
AC DC Converters 1951-1312-ND
Enclosed AC DC Converters 1 Output 24V 2.5A 85 ~ 264 VAC, 120 ~ 370 VDC Input

Enclosed AC DC Converters 1 Output 24V 2.5A 85 ~ 264 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
Ac-Dc Conv, Pcb Mount, 1 O/p, 60W, 2.5A, 24V; No. Of Outputs Traco Power - 70W2295 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Conv, Pcb Mount, 1 O/p, 60W, 2.5A, 24V; No. Of Outputs Traco Power
70W2295
Ac-Dc Conv, Pcb Mount, 1 O/p, 60W, 2.5A, 24V; No. Of Outputs Traco Power 70W2295
AC-DC CONV, PCB MOUNT, 1 O/P, 60W, 2.5A, 24V; No. of Outputs:1 Output; Output Power Max:60W; Output Voltage - Output 1:24V; Output Current - Output 1:2.5A; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:67.5mm RoHS Compliant: Yes

AC-DC CONV, PCB MOUNT, 1 O/P, 60W, 2.5A, 24V; No. of Outputs:1 Output; Output Power Max:60W; Output Voltage - Output 1:24V; Output Current - Output 1:2.5A; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:67.5mm RoHS Compliant: Yes

Supplier's Site
Ac/dc Pcb Mount Power Supply, Class Ii, Fixed, 85 V, 264 V, 60 W, 24 V, 2.5 A Rohs Compliant Traco Power - 63W4302 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Pcb Mount Power Supply, Class Ii, Fixed, 85 V, 264 V, 60 W, 24 V, 2.5 A Rohs Compliant Traco Power
63W4302
Ac/dc Pcb Mount Power Supply, Class Ii, Fixed, 85 V, 264 V, 60 W, 24 V, 2.5 A Rohs Compliant Traco Power 63W4302
AC/DC PCB Mount Power Supply, Class II, Fixed, 85 V, 264 V, 60 W, 24 V, 2.5 A RoHS Compliant: Yes

AC/DC PCB Mount Power Supply, Class II, Fixed, 85 V, 264 V, 60 W, 24 V, 2.5 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-1312-ND 70W2295 63W4302
Product Name AC DC Converters Ac-Dc Conv, Pcb Mount, 1 O/p, 60W, 2.5A, 24V; No. Of Outputs Traco Power Ac/dc Pcb Mount Power Supply, Class Ii, Fixed, 85 V, 264 V, 60 W, 24 V, 2.5 A Rohs Compliant Traco Power
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter DC Power Supply
Form Factor Board Mount
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 2.5 amps 2.5 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-12 Open Power Supply - PS-12 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
1U Front End Power supply - FPS1000 24/P - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
Operating Temperature 0 to 70 C (32 to 158 F)
DC Output Voltage 24.0 volts
View Details