TRACO Power North America, Inc. AC DC Converters TMP 60105

Description
Enclosed AC DC Converters 1 Output 5.1V 10A 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 5.1V 10A 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - TMP60105-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
TMP60105-ND
AC DC Converters TMP60105-ND
Enclosed AC DC Converters 1 Output 5.1V 10A 85 ~ 264 VAC, 120 ~ 370 VDC Input

Enclosed AC DC Converters 1 Output 5.1V 10A 85 ~ 264 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
Ac-Dc Converter, Pcb Mount, 1 O/p, 51W, 10A, 5.1V; No. Of Outputs Traco Power - 70W2291 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Pcb Mount, 1 O/p, 51W, 10A, 5.1V; No. Of Outputs Traco Power
70W2291
Ac-Dc Converter, Pcb Mount, 1 O/p, 51W, 10A, 5.1V; No. Of Outputs Traco Power 70W2291
AC-DC CONVERTER, PCB MOUNT, 1 O/P, 51W, 10A, 5.1V; No. of Outputs:1 Output; Output Power Max:51W; Output Voltage - Output 1:5.1V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:67.5mm RoHS Compliant: Yes

AC-DC CONVERTER, PCB MOUNT, 1 O/P, 51W, 10A, 5.1V; No. of Outputs:1 Output; Output Power Max:51W; Output Voltage - Output 1:5.1V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:67.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TMP60105-ND 70W2291
Product Name AC DC Converters Ac-Dc Converter, Pcb Mount, 1 O/p, 51W, 10A, 5.1V; No. Of Outputs Traco Power
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Form Factor Board Mount
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 10 amps 10 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 150W 24V - 96PSO-A150W24-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
LN-Series - LN001NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details