TRACO Power North America, Inc. AC DC Converters TMP 30515C

Description
Enclosed AC DC Converters 3 Output 5V 15V -15V 3A, 500mA, 500mA 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 3 Output 5V 15V -15V 3A, 500mA, 500mA 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1951-3177-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1951-3177-ND
AC DC Converters 1951-3177-ND
Enclosed AC DC Converters 3 Output 5V 15V -15V 3A, 500mA, 500mA 85 ~ 264 VAC, 120 ~ 370 VDC Input

Enclosed AC DC Converters 3 Output 5V 15V -15V 3A, 500mA, 500mA 85 ~ 264 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
Ac-Dc Converter, Enclosed, 3 O/p, 30W, 5V, 15V, -15V; Power Supply Approvals Traco Power - 51R5445 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Enclosed, 3 O/p, 30W, 5V, 15V, -15V; Power Supply Approvals Traco Power
51R5445
Ac-Dc Converter, Enclosed, 3 O/p, 30W, 5V, 15V, -15V; Power Supply Approvals Traco Power 51R5445
AC-DC CONVERTER, ENCLOSED, 3 O/P, 30W, 5V, 15V, -15V; Power Supply Approvals:ITE; No. of Outputs:3Outputs; Output Power Max:30W; Output Voltage - Output 1:5V; Output Current - Output 1:3A; Output Voltage - Output 2:15V; Height:25.6mmRoHS Compliant: Yes

AC-DC CONVERTER, ENCLOSED, 3 O/P, 30W, 5V, 15V, -15V; Power Supply Approvals:ITE; No. of Outputs:3Outputs; Output Power Max:30W; Output Voltage - Output 1:5V; Output Current - Output 1:3A; Output Voltage - Output 2:15V; Height:25.6mmRoHS Compliant: Yes

Supplier's Site
Ac/dc Enclosed Power Supply, Class Ii, Fixed, 5V, 3A, 15V, 500Ma, -15V, 500Ma Rohs Compliant Traco Power - 50P8800 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Enclosed Power Supply, Class Ii, Fixed, 5V, 3A, 15V, 500Ma, -15V, 500Ma Rohs Compliant Traco Power
50P8800
Ac/dc Enclosed Power Supply, Class Ii, Fixed, 5V, 3A, 15V, 500Ma, -15V, 500Ma Rohs Compliant Traco Power 50P8800
AC/DC Enclosed Power Supply, Class II, Fixed, 5V, 3A, 15V, 500mA, -15V, 500mA RoHS Compliant: Yes

AC/DC Enclosed Power Supply, Class II, Fixed, 5V, 3A, 15V, 500mA, -15V, 500mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-3177-ND 51R5445 50P8800
Product Name AC DC Converters Ac-Dc Converter, Enclosed, 3 O/p, 30W, 5V, 15V, -15V; Power Supply Approvals Traco Power Ac/dc Enclosed Power Supply, Class Ii, Fixed, 5V, 3A, 15V, 500Ma, -15V, 500Ma Rohs Compliant Traco Power
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter DC Power Supply
Operating Temperature -25 to 70 C (-13 to 158 F)
AC Input Voltage 85.0 to 264.0 volts
DC Input Voltage 120.0 to 370.0 volts
DC Output Voltage 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 36W 12V C6 Lockable DC Plug - 96PSA-A36W12W7-5 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
LN-Series - LN015NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 15000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details