TRACO Power North America, Inc. AC DC Converters TMP 30515

Description
Enclosed AC DC Converters 3 Output 5V 15V -15V 3A, 500mA, 500mA 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 3 Output 5V 15V -15V 3A, 500mA, 500mA 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1951-1170-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1951-1170-ND
AC DC Converters 1951-1170-ND
Enclosed AC DC Converters 3 Output 5V 15V -15V 3A, 500mA, 500mA 85 ~ 264 VAC, 120 ~ 370 VDC Input

Enclosed AC DC Converters 3 Output 5V 15V -15V 3A, 500mA, 500mA 85 ~ 264 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
Ac-Dc Converter, Pcb Mount, 3 O/p, 30W, 5V, 15V, -15V; No. Of Outputs Traco Power - 51R5444 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Pcb Mount, 3 O/p, 30W, 5V, 15V, -15V; No. Of Outputs Traco Power
51R5444
Ac-Dc Converter, Pcb Mount, 3 O/p, 30W, 5V, 15V, -15V; No. Of Outputs Traco Power 51R5444
AC-DC CONVERTER, PCB MOUNT, 3 O/P, 30W, 5V, 15V, -15V; No. of Outputs:3 Output; Output Power Max:30W; Output Voltage - Output 1:5V; Output Current - Output 1:3A; Output Voltage - Output 2:15V; Output Current - Output 2:500mA RoHS Compliant: Yes

AC-DC CONVERTER, PCB MOUNT, 3 O/P, 30W, 5V, 15V, -15V; No. of Outputs:3 Output; Output Power Max:30W; Output Voltage - Output 1:5V; Output Current - Output 1:3A; Output Voltage - Output 2:15V; Output Current - Output 2:500mA RoHS Compliant: Yes

Supplier's Site
Ac/dc Pcb Mount Power Supply, Class Ii, Fixed, 5V, 3A, 15V, 500Ma, -15V, 500Ma Rohs Compliant Traco Power - 50P8799 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Pcb Mount Power Supply, Class Ii, Fixed, 5V, 3A, 15V, 500Ma, -15V, 500Ma Rohs Compliant Traco Power
50P8799
Ac/dc Pcb Mount Power Supply, Class Ii, Fixed, 5V, 3A, 15V, 500Ma, -15V, 500Ma Rohs Compliant Traco Power 50P8799
AC/DC PCB Mount Power Supply, Class II, Fixed, 5V, 3A, 15V, 500mA, -15V, 500mA RoHS Compliant: Yes

AC/DC PCB Mount Power Supply, Class II, Fixed, 5V, 3A, 15V, 500mA, -15V, 500mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-1170-ND 51R5444 50P8799
Product Name AC DC Converters Ac-Dc Converter, Pcb Mount, 3 O/p, 30W, 5V, 15V, -15V; No. Of Outputs Traco Power Ac/dc Pcb Mount Power Supply, Class Ii, Fixed, 5V, 3A, 15V, 500Ma, -15V, 500Ma Rohs Compliant Traco Power
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter DC Power Supply
Form Factor Board Mount
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 0.5000 to 3 amps 3 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details
Power Supplies - 5000004985-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 5 amps
View Details
DIN Rail Power Supplies - 1236696 - RS Components, Ltd.
Specs
Technology Switching Power Supply
Form Factor DIN Rail
Regulatory Compliance RoHS Compliant
View Details