TRACO Power North America, Inc. AC DC Converters TMP 30512C

Description
Enclosed AC DC Converters 3 Output 5V 12V -12V 3A, 600mA, 600mA 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 3 Output 5V 12V -12V 3A, 600mA, 600mA 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1951-3176-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1951-3176-ND
AC DC Converters 1951-3176-ND
Enclosed AC DC Converters 3 Output 5V 12V -12V 3A, 600mA, 600mA 85 ~ 264 VAC, 120 ~ 370 VDC Input

Enclosed AC DC Converters 3 Output 5V 12V -12V 3A, 600mA, 600mA 85 ~ 264 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
Ac-Dc Converter, Enclosed, 3 O/p, 30W, 5V, 12V, -12V; No. Of Outputs Traco Power - 51R5443 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Enclosed, 3 O/p, 30W, 5V, 12V, -12V; No. Of Outputs Traco Power
51R5443
Ac-Dc Converter, Enclosed, 3 O/p, 30W, 5V, 12V, -12V; No. Of Outputs Traco Power 51R5443
AC-DC CONVERTER, ENCLOSED, 3 O/P, 30W, 5V, 12V, -12V; No. of Outputs:3Outputs; Output Power Max:30W; Output Voltage - Output 1:5V; Output Current - Output 1:3A; Output Voltage - Output 2:12V; Output Current - Output 2:600mA RoHS Compliant: Yes

AC-DC CONVERTER, ENCLOSED, 3 O/P, 30W, 5V, 12V, -12V; No. of Outputs:3Outputs; Output Power Max:30W; Output Voltage - Output 1:5V; Output Current - Output 1:3A; Output Voltage - Output 2:12V; Output Current - Output 2:600mA RoHS Compliant: Yes

Supplier's Site
Ac/dc Enclosed Power Supply, Class Ii, Fixed, 5V, 3A, 12V, 600Ma, -12V, 600Ma Rohs Compliant Traco Power - 40P0961 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Enclosed Power Supply, Class Ii, Fixed, 5V, 3A, 12V, 600Ma, -12V, 600Ma Rohs Compliant Traco Power
40P0961
Ac/dc Enclosed Power Supply, Class Ii, Fixed, 5V, 3A, 12V, 600Ma, -12V, 600Ma Rohs Compliant Traco Power 40P0961
AC/DC Enclosed Power Supply, Class II, Fixed, 5V, 3A, 12V, 600mA, -12V, 600mA RoHS Compliant: Yes

AC/DC Enclosed Power Supply, Class II, Fixed, 5V, 3A, 12V, 600mA, -12V, 600mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-3176-ND 51R5443 40P0961
Product Name AC DC Converters Ac-Dc Converter, Enclosed, 3 O/p, 30W, 5V, 12V, -12V; No. Of Outputs Traco Power Ac/dc Enclosed Power Supply, Class Ii, Fixed, 5V, 3A, 12V, 600Ma, -12V, 600Ma Rohs Compliant Traco Power
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter DC Power Supply
Operating Temperature -25 to 70 C (-13 to 158 F)
AC Input Voltage 85.0 to 264.0 volts
DC Input Voltage 120.0 to 370.0 volts
Regulatory Compliance RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details