TRACO Power North America, Inc. AC DC Converters TMP 30512

Description
Enclosed AC DC Converters 3 Output 5V 12V -12V 3A, 600mA, 600mA 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 3 Output 5V 12V -12V 3A, 600mA, 600mA 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1951-1169-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1951-1169-ND
AC DC Converters 1951-1169-ND
Enclosed AC DC Converters 3 Output 5V 12V -12V 3A, 600mA, 600mA 85 ~ 264 VAC, 120 ~ 370 VDC Input

Enclosed AC DC Converters 3 Output 5V 12V -12V 3A, 600mA, 600mA 85 ~ 264 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
Ac-Dc Converter, Pcb Mount, 3 O/p, 30W, 5V, 12V, -12V; No. Of Outputs Traco Power - 51R5442 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Pcb Mount, 3 O/p, 30W, 5V, 12V, -12V; No. Of Outputs Traco Power
51R5442
Ac-Dc Converter, Pcb Mount, 3 O/p, 30W, 5V, 12V, -12V; No. Of Outputs Traco Power 51R5442
AC-DC CONVERTER, PCB MOUNT, 3 O/P, 30W, 5V, 12V, -12V; No. of Outputs:3 Output; Output Power Max:30W; Output Voltage - Output 1:5V; Output Current - Output 1:3A; Output Voltage - Output 2:12V; Output Current - Output 2:600mA RoHS Compliant: Yes

AC-DC CONVERTER, PCB MOUNT, 3 O/P, 30W, 5V, 12V, -12V; No. of Outputs:3 Output; Output Power Max:30W; Output Voltage - Output 1:5V; Output Current - Output 1:3A; Output Voltage - Output 2:12V; Output Current - Output 2:600mA RoHS Compliant: Yes

Supplier's Site
Ac/dc Pcb Mount Power Supply, Class Ii, Fixed, 5V, 3A, 12V, 600Ma, -12V, 600Ma Rohs Compliant Traco Power - 40P0960 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Pcb Mount Power Supply, Class Ii, Fixed, 5V, 3A, 12V, 600Ma, -12V, 600Ma Rohs Compliant Traco Power
40P0960
Ac/dc Pcb Mount Power Supply, Class Ii, Fixed, 5V, 3A, 12V, 600Ma, -12V, 600Ma Rohs Compliant Traco Power 40P0960
AC/DC PCB Mount Power Supply, Class II, Fixed, 5V, 3A, 12V, 600mA, -12V, 600mA RoHS Compliant: Yes

AC/DC PCB Mount Power Supply, Class II, Fixed, 5V, 3A, 12V, 600mA, -12V, 600mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-1169-ND 51R5442 40P0960
Product Name AC DC Converters Ac-Dc Converter, Pcb Mount, 3 O/p, 30W, 5V, 12V, -12V; No. Of Outputs Traco Power Ac/dc Pcb Mount Power Supply, Class Ii, Fixed, 5V, 3A, 12V, 600Ma, -12V, 600Ma Rohs Compliant Traco Power
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter DC Power Supply
Form Factor Board Mount
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 0.6000 to 3 amps 3 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details
AC Source - 461-.1 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type AC Power Source
View Details