Win Source Part Number: 1100408-TMP 30512
Category: Power Supplies - Board Mount>AC DC Converters
Series: TMP (30W)
Type: Enclosed
Features: Universal Input
Package: Box
Applications: ITE (Commercial)
Standard Package: 5
Power (Watts): 29 W
Voltage - Input: 85 ~ 264 VAC, 120 ~ 370 VDC
Number of Outputs: 3
Current - Output (Max): 3A, 600mA, 600mA
Voltage - Output 1: 5V
Voltage - Output 2: 12V
Voltage - Output 3: -12V
Efficiency: 76%
Line Regulation: 1%, 3%
Load Regulation: ±1%
Mounting Type: Through Hole
Package / Case: 7-DIP Module
Temperature Range - Operating: -25°C ~ 70°C (With Derating)
Dimension: 3.50" L x 2.50" W x 0.85" H (88.9mm x 63.5mm x 21.7mm)
Alternative Parts (Cross-Reference): PXD3024WD05; UEI30-050-Q12P-C; UEI30-050-Q12N-C; PXD1524S05; RP15-2405SFW; PXA15-24S05/NTTMP305
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9510
Mfr: Traco Power
Other Names: 1951-1169
Base Product Number: TMP 30
Approval Agency: CB, CE, cULus, cURus
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 1100408-TMP 30512 |
| Product Name | Power Supplies - Board Mount - AC DC Converters |
| Package Type | DIP; Other; Box |