TRACO Power North America, Inc. AC DC Converters TMP 30215

Description
Enclosed AC DC Converters 2 Output 15V -15V 1A, 1A 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 2 Output 15V -15V 1A, 1A 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1951-1168-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1951-1168-ND
AC DC Converters 1951-1168-ND
Enclosed AC DC Converters 2 Output 15V -15V 1A, 1A 85 ~ 264 VAC, 120 ~ 370 VDC Input

Enclosed AC DC Converters 2 Output 15V -15V 1A, 1A 85 ~ 264 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
Ac-Dc Converter, Pcb Mount, 2 O/p, 30W, 15V, -15V; No. Of Outputs Traco Power - 51R5440 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Pcb Mount, 2 O/p, 30W, 15V, -15V; No. Of Outputs Traco Power
51R5440
Ac-Dc Converter, Pcb Mount, 2 O/p, 30W, 15V, -15V; No. Of Outputs Traco Power 51R5440
AC-DC CONVERTER, PCB MOUNT, 2 O/P, 30W, 15V, -15V; No. of Outputs:2 Output; Output Power Max:30W; Output Voltage - Output 1:15V; Output Current - Output 1:1A; Output Voltage - Output 2:-15V; Output Current - Output 2:1A; Width:63.5mmRoHS Compliant: Yes

AC-DC CONVERTER, PCB MOUNT, 2 O/P, 30W, 15V, -15V; No. of Outputs:2 Output; Output Power Max:30W; Output Voltage - Output 1:15V; Output Current - Output 1:1A; Output Voltage - Output 2:-15V; Output Current - Output 2:1A; Width:63.5mmRoHS Compliant: Yes

Supplier's Site
Ac/dc Pcb Mount Power Supply, Class Ii, Fixed, 15V, 1A, -15V, 1A Rohs Compliant Traco Power - 34P1540 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Pcb Mount Power Supply, Class Ii, Fixed, 15V, 1A, -15V, 1A Rohs Compliant Traco Power
34P1540
Ac/dc Pcb Mount Power Supply, Class Ii, Fixed, 15V, 1A, -15V, 1A Rohs Compliant Traco Power 34P1540
AC/DC PCB Mount Power Supply, Class II, Fixed, 15V, 1A, -15V, 1A RoHS Compliant: Yes

AC/DC PCB Mount Power Supply, Class II, Fixed, 15V, 1A, -15V, 1A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-1168-ND 51R5440 34P1540
Product Name AC DC Converters Ac-Dc Converter, Pcb Mount, 2 O/p, 30W, 15V, -15V; No. Of Outputs Traco Power Ac/dc Pcb Mount Power Supply, Class Ii, Fixed, 15V, 1A, -15V, 1A Rohs Compliant Traco Power
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter DC Power Supply
Form Factor Board Mount
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 1 amps 1 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 36W 12V C6 DC Plug - 96PSA-A36W12R1-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS
View Details
2 suppliers
LN-Series - LN001RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details