TRACO Power North America, Inc. AC DC Converters TMP 30212C

Description
Enclosed AC DC Converters 2 Output 12V -12V 1.3A, 1.3A 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 2 Output 12V -12V 1.3A, 1.3A 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1951-1167-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1951-1167-ND
AC DC Converters 1951-1167-ND
Enclosed AC DC Converters 2 Output 12V -12V 1.3A, 1.3A 85 ~ 264 VAC, 120 ~ 370 VDC Input

Enclosed AC DC Converters 2 Output 12V -12V 1.3A, 1.3A 85 ~ 264 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
Ac-Dc Converter, Enclosed, 2 O/p, 30W, 12V, -12V; No. Of Outputs Traco Power - 51R5439 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Enclosed, 2 O/p, 30W, 12V, -12V; No. Of Outputs Traco Power
51R5439
Ac-Dc Converter, Enclosed, 2 O/p, 30W, 12V, -12V; No. Of Outputs Traco Power 51R5439
AC-DC CONVERTER, ENCLOSED, 2 O/P, 30W, 12V, -12V; No. of Outputs:2Outputs; Output Power Max:30W; Output Voltage - Output 1:12V; Output Current - Output 1:1.3A; Output Voltage - Output 2:-12V; Output Current - Output 2:1.3A RoHS Compliant: Yes

AC-DC CONVERTER, ENCLOSED, 2 O/P, 30W, 12V, -12V; No. of Outputs:2Outputs; Output Power Max:30W; Output Voltage - Output 1:12V; Output Current - Output 1:1.3A; Output Voltage - Output 2:-12V; Output Current - Output 2:1.3A RoHS Compliant: Yes

Supplier's Site
Ac/dc Enclosed Power Supply, Class Ii, Fixed, 12V, 1.3A, -12V, 1.3A Rohs Compliant Traco Power - 34P1539 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Enclosed Power Supply, Class Ii, Fixed, 12V, 1.3A, -12V, 1.3A Rohs Compliant Traco Power
34P1539
Ac/dc Enclosed Power Supply, Class Ii, Fixed, 12V, 1.3A, -12V, 1.3A Rohs Compliant Traco Power 34P1539
AC/DC Enclosed Power Supply, Class II, Fixed, 12V, 1.3A, -12V, 1.3A RoHS Compliant: Yes

AC/DC Enclosed Power Supply, Class II, Fixed, 12V, 1.3A, -12V, 1.3A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-1167-ND 51R5439 34P1539
Product Name AC DC Converters Ac-Dc Converter, Enclosed, 2 O/p, 30W, 12V, -12V; No. Of Outputs Traco Power Ac/dc Enclosed Power Supply, Class Ii, Fixed, 12V, 1.3A, -12V, 1.3A Rohs Compliant Traco Power
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter DC Power Supply
Operating Temperature -25 to 70 C (-13 to 158 F)
AC Input Voltage 85.0 to 264.0 volts
DC Input Voltage 120.0 to 370.0 volts
Regulatory Compliance RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

PSH5-30-110 Bench-top Power Supply - PSH5-30-110 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
Medical, AC-DC, digital power solution (300W convection/400W fan cooled) - CFE400M-48-5C-TF-CML-NT - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Current 8.3 amps
View Details