TRACO Power North America, Inc. AC DC Converters TMP 30212

Description
Enclosed AC DC Converters 2 Output 12V -12V 1.3A, 1.3A 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 2 Output 12V -12V 1.3A, 1.3A 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - TMP30212-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
TMP30212-ND
AC DC Converters TMP30212-ND
Enclosed AC DC Converters 2 Output 12V -12V 1.3A, 1.3A 85 ~ 264 VAC, 120 ~ 370 VDC Input

Enclosed AC DC Converters 2 Output 12V -12V 1.3A, 1.3A 85 ~ 264 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
Ac-Dc Conv, Pcb Mount, 2 O/p, 30W, 12V, -12V; No. Of Outputs Traco Power - 51R5438 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Conv, Pcb Mount, 2 O/p, 30W, 12V, -12V; No. Of Outputs Traco Power
51R5438
Ac-Dc Conv, Pcb Mount, 2 O/p, 30W, 12V, -12V; No. Of Outputs Traco Power 51R5438
AC-DC CONV, PCB MOUNT, 2 O/P, 30W, 12V, -12V; No. of Outputs:2 Output; Output Power Max:30W; Output Voltage - Output 1:12V; Output Current - Output 1:1.3A; Output Voltage - Output 2:-12V; Output Current - Output 2:1.3A; Width:63.5mm RoHS Compliant: Yes

AC-DC CONV, PCB MOUNT, 2 O/P, 30W, 12V, -12V; No. of Outputs:2 Output; Output Power Max:30W; Output Voltage - Output 1:12V; Output Current - Output 1:1.3A; Output Voltage - Output 2:-12V; Output Current - Output 2:1.3A; Width:63.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TMP30212-ND 51R5438
Product Name AC DC Converters Ac-Dc Conv, Pcb Mount, 2 O/p, 30W, 12V, -12V; No. Of Outputs Traco Power
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Form Factor Board Mount
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 1.3 amps 1.3 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-MC Enclosed Power Supply - PS-24-MC - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 110.0 volts
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-24-15S/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 15.0 volts
View Details