TRACO Power North America, Inc. AC DC Converters TMP 30148C

Description
Enclosed AC DC Converters 1 Output 48V 625mA 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 48V 625mA 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - TMP30148C-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
TMP30148C-ND
AC DC Converters TMP30148C-ND
Enclosed AC DC Converters 1 Output 48V 625mA 85 ~ 264 VAC, 120 ~ 370 VDC Input

Enclosed AC DC Converters 1 Output 48V 625mA 85 ~ 264 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
Ac-Dc Converter, Enclosed, 1 O/p, 30W, 625Ma, 48V; No. Of Outputs Traco Power - 51R5437 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Enclosed, 1 O/p, 30W, 625Ma, 48V; No. Of Outputs Traco Power
51R5437
Ac-Dc Converter, Enclosed, 1 O/p, 30W, 625Ma, 48V; No. Of Outputs Traco Power 51R5437
AC-DC CONVERTER, ENCLOSED, 1 O/P, 30W, 625mA, 48V; No. of Outputs:1Outputs; Output Power Max:30W; Output Voltage - Output 1:48V; Output Current - Output 1:625mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Height:25.6mmRoHS Compliant: Yes

AC-DC CONVERTER, ENCLOSED, 1 O/P, 30W, 625mA, 48V; No. of Outputs:1Outputs; Output Power Max:30W; Output Voltage - Output 1:48V; Output Current - Output 1:625mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Height:25.6mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TMP30148C-ND 51R5437
Product Name AC DC Converters Ac-Dc Converter, Enclosed, 1 O/p, 30W, 625Ma, 48V; No. Of Outputs Traco Power
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Operating Temperature -25 to 70 C (-13 to 158 F)
AC Input Voltage 85.0 to 264.0 volts
DC Input Voltage 120.0 to 370.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Type 78.1A - Switch mode power supply - 781A12302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details