TRACO Power North America, Inc. Power Supplies - Board Mount - AC DC Converters TMP 30148

Description
Win Source Part Number: 1039707-TMP 30148 Category: Power Supplies - Board Mount>AC DC Converters Series: TMP (30W) Type: Enclosed Features: Universal Input Package: Box Applications: ITE (Commercial) Standard Package: 5 Power (Watts): 30 W Voltage - Input: 85 ~ 264 VAC, 120 ~ 370 VDC Number of Outputs: 1 Current - Output (Max): 625mA Voltage - Output 1: 48V Efficiency: 80% Mounting Type: Through Hole Package / Case: 7-DIP Module, 5 Leads Temperature Range - Operating: -25°C ~ 70°C (With Derating) Dimension: 3.50" L x 2.50" W x 0.85" H (88.9mm x 63.5mm x 21.7mm) Alternative Parts (Cross-Reference): PXD1024WS15; ULE-48/1.25-D48N-C; PAH-48/8.5-D48NB-C; UVQ-48/2.5-D24NB-C; PRM48AF480T400A00; PRM48AT480T400A00TMP 30148; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9510 Mfr: Traco Power Other Names: TMP 30148-ND,TMP30148 Base Product Number: TMP 30 Approval Agency: CB, CE, cULus, cURus
Request a Quote Datasheet
Description
Win Source Part Number: 1039707-TMP 30148 Category: Power Supplies - Board Mount>AC DC Converters Series: TMP (30W) Type: Enclosed Features: Universal Input Package: Box Applications: ITE (Commercial) Standard Package: 5 Power (Watts): 30 W Voltage - Input: 85 ~ 264 VAC, 120 ~ 370 VDC Number of Outputs: 1 Current - Output (Max): 625mA Voltage - Output 1: 48V Efficiency: 80% Mounting Type: Through Hole Package / Case: 7-DIP Module, 5 Leads Temperature Range - Operating: -25°C ~ 70°C (With Derating) Dimension: 3.50" L x 2.50" W x 0.85" H (88.9mm x 63.5mm x 21.7mm) Alternative Parts (Cross-Reference): PXD1024WS15; ULE-48/1.25-D48N-C; PAH-48/8.5-D48NB-C; UVQ-48/2.5-D24NB-C; PRM48AF480T400A00; PRM48AT480T400A00TMP 30148; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9510 Mfr: Traco Power Other Names: TMP 30148-ND,TMP30148 Base Product Number: TMP 30 Approval Agency: CB, CE, cULus, cURus
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - AC DC Converters - 1039707-TMP 30148 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - AC DC Converters
1039707-TMP 30148
Power Supplies - Board Mount - AC DC Converters 1039707-TMP 30148
Win Source Part Number: 1039707-TMP 30148 Category: Power Supplies - Board Mount>AC DC Converters Series: TMP (30W) Type: Enclosed Features: Universal Input Package: Box Applications: ITE (Commercial) Standard Package: 5 Power (Watts): 30 W Voltage - Input: 85 ~ 264 VAC, 120 ~ 370 VDC Number of Outputs: 1 Current - Output (Max): 625mA Voltage - Output 1: 48V Efficiency: 80% Mounting Type: Through Hole Package / Case: 7-DIP Module, 5 Leads Temperature Range - Operating: -25°C ~ 70°C (With Derating) Dimension: 3.50" L x 2.50" W x 0.85" H (88.9mm x 63.5mm x 21.7mm) Alternative Parts (Cross-Reference): PXD1024WS15; ULE-48/1.25-D48N-C; PAH-48/8.5-D48NB-C; UVQ-48/2.5-D24NB-C; PRM48AF480T400A00; PRM48AT480T400A00TMP 30148; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9510 Mfr: Traco Power Other Names: TMP 30148-ND,TMP30148 Base Product Number: TMP 30 Approval Agency: CB, CE, cULus, cURus

Win Source Part Number: 1039707-TMP 30148
Category: Power Supplies - Board Mount>AC DC Converters
Series: TMP (30W)
Type: Enclosed
Features: Universal Input
Package: Box
Applications: ITE (Commercial)
Standard Package: 5
Power (Watts): 30 W
Voltage - Input: 85 ~ 264 VAC, 120 ~ 370 VDC
Number of Outputs: 1
Current - Output (Max): 625mA
Voltage - Output 1: 48V
Efficiency: 80%
Mounting Type: Through Hole
Package / Case: 7-DIP Module, 5 Leads
Temperature Range - Operating: -25°C ~ 70°C (With Derating)
Dimension: 3.50" L x 2.50" W x 0.85" H (88.9mm x 63.5mm x 21.7mm)
Alternative Parts (Cross-Reference): PXD1024WS15; ULE-48/1.25-D48N-C; PAH-48/8.5-D48NB-C; UVQ-48/2.5-D24NB-C; PRM48AF480T400A00; PRM48AT480T400A00TMP30148;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9510
Mfr: Traco Power
Other Names: TMP 30148-ND,TMP30148
Base Product Number: TMP 30
Approval Agency: CB, CE, cULus, cURus

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1039707-TMP 30148
Product Name Power Supplies - Board Mount - AC DC Converters
Package Type DIP; Other; Box
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5577N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
Encapsulated AC/DC Power Supply - ADR Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 85 to 264 volts
View Details