TRACO Power North America, Inc. AC DC Converters TMP 30124

Description
Enclosed AC DC Converters 1 Output 24V 1.25A 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 24V 1.25A 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1951-1308-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1951-1308-ND
AC DC Converters 1951-1308-ND
Enclosed AC DC Converters 1 Output 24V 1.25A 85 ~ 264 VAC, 120 ~ 370 VDC Input

Enclosed AC DC Converters 1 Output 24V 1.25A 85 ~ 264 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
Ac-Dc Converter, Pcb Mount, 1 O/p, 30W, 1.25A, 24V; Power Supply Approvals Traco Power - 51R5434 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Pcb Mount, 1 O/p, 30W, 1.25A, 24V; Power Supply Approvals Traco Power
51R5434
Ac-Dc Converter, Pcb Mount, 1 O/p, 30W, 1.25A, 24V; Power Supply Approvals Traco Power 51R5434
AC-DC CONVERTER, PCB MOUNT, 1 O/P, 30W, 1.25A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:30W; Output Voltage - Output 1:24V; Output Current - Output 1:1.25A; Output Voltage - Output 2:-; Width:63.5mm RoHS Compliant: Yes

AC-DC CONVERTER, PCB MOUNT, 1 O/P, 30W, 1.25A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:30W; Output Voltage - Output 1:24V; Output Current - Output 1:1.25A; Output Voltage - Output 2:-; Width:63.5mm RoHS Compliant: Yes

Supplier's Site
Ac/dc Pcb Mount Power Supply, Class Ii, Fixed, 85 V, 264 V, 30 W, 24 V, 1.25 A Rohs Compliant Traco Power - 34P1535 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Pcb Mount Power Supply, Class Ii, Fixed, 85 V, 264 V, 30 W, 24 V, 1.25 A Rohs Compliant Traco Power
34P1535
Ac/dc Pcb Mount Power Supply, Class Ii, Fixed, 85 V, 264 V, 30 W, 24 V, 1.25 A Rohs Compliant Traco Power 34P1535
AC/DC PCB Mount Power Supply, Class II, Fixed, 85 V, 264 V, 30 W, 24 V, 1.25 A RoHS Compliant: Yes

AC/DC PCB Mount Power Supply, Class II, Fixed, 85 V, 264 V, 30 W, 24 V, 1.25 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-1308-ND 51R5434 34P1535
Product Name AC DC Converters Ac-Dc Converter, Pcb Mount, 1 O/p, 30W, 1.25A, 24V; Power Supply Approvals Traco Power Ac/dc Pcb Mount Power Supply, Class Ii, Fixed, 85 V, 264 V, 30 W, 24 V, 1.25 A Rohs Compliant Traco Power
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter DC Power Supply
Form Factor Board Mount
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 1.25 amps 1.25 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data