Win Source Part Number: 969541-TMP 15515C
Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters
Series: TMP (15W)
Type: Enclosed
Features: Adjustable Output, Universal Input
Package: Box
Applications: Industrial, ITE (Commercial)
Standard Package: 5
Power (Watts): 15W
Voltage - Input: 85 ~ 264 VAC, 120 ~ 370 VDC
Voltage - Isolation: 3 kV
Number of Outputs: 3
Voltage - Output 1: 5V
Voltage - Output 2: 15V
Voltage - Output 3: -15V
Efficiency: 74%
Minimum Load Required: Yes
Mounting Type: Chassis Mount
Temperature Range - Operating: -25°C ~ 70°C (With Derating)
Dimension: 3.78" L x 2.13" W x 0.92" H (96.0mm x 54.1mm x 23.4mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9510
Current - Output 1: 2 A
Current - Output 2: 150 mA
Current - Output 3: 150 mA
Mfr: Traco Power
Other Names: 1951-1306
Base Product Number: TMP 15515
Approval Agency: CB, CE, cULus, cURus
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 969541-TMP 15515C |
| Product Name | Power Supplies - External/Internal (Off-Board) - AC DC Converters |
| Package Type | Other; Box |