TRACO Power North America, Inc. AC DC Converters TMP 15515

Description
Enclosed AC DC Converters 3 Output 5V 15V -15V 2A, 150mA, 150mA 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 3 Output 5V 15V -15V 2A, 150mA, 150mA 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1951-3172-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1951-3172-ND
AC DC Converters 1951-3172-ND
Enclosed AC DC Converters 3 Output 5V 15V -15V 2A, 150mA, 150mA 85 ~ 264 VAC, 120 ~ 370 VDC Input

Enclosed AC DC Converters 3 Output 5V 15V -15V 2A, 150mA, 150mA 85 ~ 264 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
Ac-Dc Converter, Pcb Mount, 1 O/p, 15W, 150Ma, 15V; No. Of Outputs Traco Power - 51R5428 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Pcb Mount, 1 O/p, 15W, 150Ma, 15V; No. Of Outputs Traco Power
51R5428
Ac-Dc Converter, Pcb Mount, 1 O/p, 15W, 150Ma, 15V; No. Of Outputs Traco Power 51R5428
AC-DC CONVERTER, PCB MOUNT, 1 O/P, 15W, 150mA, 15V; No. of Outputs:1 Output; Output Power Max:15W; Output Voltage - Output 1:15V; Output Current - Output 1:150mA; Output Voltage - Output 2:15V; Output Current - Output 2:150mA RoHS Compliant: Yes

AC-DC CONVERTER, PCB MOUNT, 1 O/P, 15W, 150mA, 15V; No. of Outputs:1 Output; Output Power Max:15W; Output Voltage - Output 1:15V; Output Current - Output 1:150mA; Output Voltage - Output 2:15V; Output Current - Output 2:150mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-3172-ND 51R5428
Product Name AC DC Converters Ac-Dc Converter, Pcb Mount, 1 O/p, 15W, 150Ma, 15V; No. Of Outputs Traco Power
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Form Factor Board Mount
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 0.1500 to 2 amps 0.1500 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PSH3-30-220 Bench-top Power Supply - PSH3-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG10-24-12Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details