TRACO Power North America, Inc. AC DC Converters TMP 15512

Description
Enclosed AC DC Converters 3 Output 5V 12V -12V 2A, 200mA, 200mA 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 3 Output 5V 12V -12V 2A, 200mA, 200mA 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1951-1166-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1951-1166-ND
AC DC Converters 1951-1166-ND
Enclosed AC DC Converters 3 Output 5V 12V -12V 2A, 200mA, 200mA 85 ~ 264 VAC, 120 ~ 370 VDC Input

Enclosed AC DC Converters 3 Output 5V 12V -12V 2A, 200mA, 200mA 85 ~ 264 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
Ac-Dc Converter, Pcb Mount, 3 O/p, 15W, 5V, 12V, -12V; Power Supply Approvals Traco Power - 51R5426 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Pcb Mount, 3 O/p, 15W, 5V, 12V, -12V; Power Supply Approvals Traco Power
51R5426
Ac-Dc Converter, Pcb Mount, 3 O/p, 15W, 5V, 12V, -12V; Power Supply Approvals Traco Power 51R5426
AC-DC CONVERTER, PCB MOUNT, 3 O/P, 15W, 5V, 12V, -12V; Power Supply Approvals:ITE; No. of Outputs:3 Output; Output Power Max:15W; Output Voltage - Output 1:5V; Output Current - Output 1:2A; Output Voltage - Output 2:12V; Width:54mm RoHS Compliant: Yes

AC-DC CONVERTER, PCB MOUNT, 3 O/P, 15W, 5V, 12V, -12V; Power Supply Approvals:ITE; No. of Outputs:3 Output; Output Power Max:15W; Output Voltage - Output 1:5V; Output Current - Output 1:2A; Output Voltage - Output 2:12V; Width:54mm RoHS Compliant: Yes

Supplier's Site
Ac/dc Pcb Mount Power Supply, Class Ii, Fixed, 5V, 2A, 12V, 200Ma, -12V, 200Ma Rohs Compliant Traco Power - 34P1528 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Pcb Mount Power Supply, Class Ii, Fixed, 5V, 2A, 12V, 200Ma, -12V, 200Ma Rohs Compliant Traco Power
34P1528
Ac/dc Pcb Mount Power Supply, Class Ii, Fixed, 5V, 2A, 12V, 200Ma, -12V, 200Ma Rohs Compliant Traco Power 34P1528
AC/DC PCB Mount Power Supply, Class II, Fixed, 5V, 2A, 12V, 200mA, -12V, 200mA RoHS Compliant: Yes

AC/DC PCB Mount Power Supply, Class II, Fixed, 5V, 2A, 12V, 200mA, -12V, 200mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-1166-ND 51R5426 34P1528
Product Name AC DC Converters Ac-Dc Converter, Pcb Mount, 3 O/p, 15W, 5V, 12V, -12V; Power Supply Approvals Traco Power Ac/dc Pcb Mount Power Supply, Class Ii, Fixed, 5V, 2A, 12V, 200Ma, -12V, 200Ma Rohs Compliant Traco Power
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter DC Power Supply
Form Factor Board Mount
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 0.2000 to 2 amps 2 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

FSP Adapter AC to DC 100-240V 90W 19V C6 Terminal Block 2 Pin - 96PSA-A90W19OT-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CE / CUL / CB / CCC / TUV / FCC / KC / RCM / BSMI / PSE / PSB
View Details
2 suppliers
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
RD-Series - RD010RIP025 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 1.25E-4 to 2.50E-4 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers