TRACO Power North America, Inc. AC DC Converters TMP 15215C

Description
Enclosed AC DC Converters 2 Output 15V -15V 500mA, 500mA 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 2 Output 15V -15V 500mA, 500mA 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1951-1305-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1951-1305-ND
AC DC Converters 1951-1305-ND
Enclosed AC DC Converters 2 Output 15V -15V 500mA, 500mA 85 ~ 264 VAC, 120 ~ 370 VDC Input

Enclosed AC DC Converters 2 Output 15V -15V 500mA, 500mA 85 ~ 264 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
Ac-Dc Converter, Enclosed, 2 O/p, 15W, 15V, -15V; Power Supply Approvals Traco Power - 51R5425 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Enclosed, 2 O/p, 15W, 15V, -15V; Power Supply Approvals Traco Power
51R5425
Ac-Dc Converter, Enclosed, 2 O/p, 15W, 15V, -15V; Power Supply Approvals Traco Power 51R5425
AC-DC CONVERTER, ENCLOSED, 2 O/P, 15W, 15V, -15V; Power Supply Approvals:ITE; No. of Outputs:2Outputs; Output Power Max:15W; Output Voltage - Output 1:15V; Output Current - Output 1:500mA; Output Voltage - Output 2:-15V; Length:96mm RoHS Compliant: Yes

AC-DC CONVERTER, ENCLOSED, 2 O/P, 15W, 15V, -15V; Power Supply Approvals:ITE; No. of Outputs:2Outputs; Output Power Max:15W; Output Voltage - Output 1:15V; Output Current - Output 1:500mA; Output Voltage - Output 2:-15V; Length:96mm RoHS Compliant: Yes

Supplier's Site
Ac/dc Enclosed Power Supply, Class Ii, Fixed, 15V, 500Ma, -15V, 500Ma Rohs Compliant Traco Power - 34P1527 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Enclosed Power Supply, Class Ii, Fixed, 15V, 500Ma, -15V, 500Ma Rohs Compliant Traco Power
34P1527
Ac/dc Enclosed Power Supply, Class Ii, Fixed, 15V, 500Ma, -15V, 500Ma Rohs Compliant Traco Power 34P1527
AC/DC Enclosed Power Supply, Class II, Fixed, 15V, 500mA, -15V, 500mA RoHS Compliant: Yes

AC/DC Enclosed Power Supply, Class II, Fixed, 15V, 500mA, -15V, 500mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-1305-ND 51R5425 34P1527
Product Name AC DC Converters Ac-Dc Converter, Enclosed, 2 O/p, 15W, 15V, -15V; Power Supply Approvals Traco Power Ac/dc Enclosed Power Supply, Class Ii, Fixed, 15V, 500Ma, -15V, 500Ma Rohs Compliant Traco Power
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter DC Power Supply
Operating Temperature -25 to 70 C (-13 to 158 F)
AC Input Voltage 85.0 to 264.0 volts
DC Input Voltage 120.0 to 370.0 volts
Regulatory Compliance RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 24.0 volts
View Details
Plug-in - Linear Power Supplies -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor Wall Mount
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Switching Power Supplies - 1227757 - RS Components, Ltd.
Specs
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 15.0 volts
View Details