TRACO Power North America, Inc. AC DC Converters TMP 15148

Description
Enclosed AC DC Converters 1 Output 48V 310mA 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 48V 310mA 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - TMP15148-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
TMP15148-ND
AC DC Converters TMP15148-ND
Enclosed AC DC Converters 1 Output 48V 310mA 85 ~ 264 VAC, 120 ~ 370 VDC Input

Enclosed AC DC Converters 1 Output 48V 310mA 85 ~ 264 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
Ac-Dc Converter, Pcb Mount, 1 O/p, 15W, 310Ma, 48V; Power Supply Approvals Traco Power - 51R5420 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Pcb Mount, 1 O/p, 15W, 310Ma, 48V; Power Supply Approvals Traco Power
51R5420
Ac-Dc Converter, Pcb Mount, 1 O/p, 15W, 310Ma, 48V; Power Supply Approvals Traco Power 51R5420
AC-DC CONVERTER, PCB MOUNT, 1 O/P, 15W, 310mA, 48V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:15W; Output Voltage - Output 1:48V; Output Current - Output 1:310mA; Output Voltage - Output 2:-; Width:54mm RoHS Compliant: Yes

AC-DC CONVERTER, PCB MOUNT, 1 O/P, 15W, 310mA, 48V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:15W; Output Voltage - Output 1:48V; Output Current - Output 1:310mA; Output Voltage - Output 2:-; Width:54mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TMP15148-ND 51R5420
Product Name AC DC Converters Ac-Dc Converter, Pcb Mount, 1 O/p, 15W, 310Ma, 48V; Power Supply Approvals Traco Power
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Form Factor Board Mount
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 0.3100 amps 0.3100 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data