TRACO Power North America, Inc. AC DC Converters TMP 15105C

Description
Enclosed AC DC Converters 1 Output 5V 3A 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 5V 3A 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1951-1300-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1951-1300-ND
AC DC Converters 1951-1300-ND
Enclosed AC DC Converters 1 Output 5V 3A 85 ~ 264 VAC, 120 ~ 370 VDC Input

Enclosed AC DC Converters 1 Output 5V 3A 85 ~ 264 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
Ac-Dc Converter, Enclosed, 1 O/p, 15W, 3A, 5V; Power Supply Approvals Traco Power - 51R5415 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Enclosed, 1 O/p, 15W, 3A, 5V; Power Supply Approvals Traco Power
51R5415
Ac-Dc Converter, Enclosed, 1 O/p, 15W, 3A, 5V; Power Supply Approvals Traco Power 51R5415
AC-DC CONVERTER, ENCLOSED, 1 O/P, 15W, 3A, 5V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:15W; Output Voltage - Output 1:5V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Product Range:TMP-C RoHS Compliant: Yes

AC-DC CONVERTER, ENCLOSED, 1 O/P, 15W, 3A, 5V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:15W; Output Voltage - Output 1:5V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Product Range:TMP-C RoHS Compliant: Yes

Supplier's Site
Ac/dc Enclosed Power Supply, Class Ii, Fixed, 85 V, 264 V, 15 W, 5 V, 3 A Rohs Compliant Traco Power - 40P0955 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Enclosed Power Supply, Class Ii, Fixed, 85 V, 264 V, 15 W, 5 V, 3 A Rohs Compliant Traco Power
40P0955
Ac/dc Enclosed Power Supply, Class Ii, Fixed, 85 V, 264 V, 15 W, 5 V, 3 A Rohs Compliant Traco Power 40P0955
AC/DC Enclosed Power Supply, Class II, Fixed, 85 V, 264 V, 15 W, 5 V, 3 A RoHS Compliant: Yes

AC/DC Enclosed Power Supply, Class II, Fixed, 85 V, 264 V, 15 W, 5 V, 3 A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-1300-ND 51R5415 40P0955
Product Name AC DC Converters Ac-Dc Converter, Enclosed, 1 O/p, 15W, 3A, 5V; Power Supply Approvals Traco Power Ac/dc Enclosed Power Supply, Class Ii, Fixed, 85 V, 264 V, 15 W, 5 V, 3 A Rohs Compliant Traco Power
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter DC Power Supply
Operating Temperature -25 to 70 C (-13 to 158 F)
AC Input Voltage 85.0 to 264.0 volts
DC Input Voltage 120.0 to 370.0 volts
Regulatory Compliance RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data