TRACO Power North America, Inc. AC DC Converters TMP 15105

Description
Enclosed AC DC Converters 1 Output 5V 3A 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 5V 3A 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1951-1163-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1951-1163-ND
AC DC Converters 1951-1163-ND
Enclosed AC DC Converters 1 Output 5V 3A 85 ~ 264 VAC, 120 ~ 370 VDC Input

Enclosed AC DC Converters 1 Output 5V 3A 85 ~ 264 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
Ac-Dc Converter, Pcb Mount, 1 O/p, 15W, 3A, 5V; No. Of Outputs Traco Power - 51R5414 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Pcb Mount, 1 O/p, 15W, 3A, 5V; No. Of Outputs Traco Power
51R5414
Ac-Dc Converter, Pcb Mount, 1 O/p, 15W, 3A, 5V; No. Of Outputs Traco Power 51R5414
AC-DC CONVERTER, PCB MOUNT, 1 O/P, 15W, 3A, 5V; No. of Outputs:1 Output; Output Power Max:15W; Output Voltage - Output 1:5V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:54mm RoHS Compliant: Yes

AC-DC CONVERTER, PCB MOUNT, 1 O/P, 15W, 3A, 5V; No. of Outputs:1 Output; Output Power Max:15W; Output Voltage - Output 1:5V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:54mm RoHS Compliant: Yes

Supplier's Site
Pcb Mount Power Supply, Fixed, 85 V, 264 V, 15 W, 5 V, 3 A Rohs Compliant Traco Power - 34P1521 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Mount Power Supply, Fixed, 85 V, 264 V, 15 W, 5 V, 3 A Rohs Compliant Traco Power
34P1521
Pcb Mount Power Supply, Fixed, 85 V, 264 V, 15 W, 5 V, 3 A Rohs Compliant Traco Power 34P1521
PCB Mount Power Supply, Fixed, 85 V, 264 V, 15 W, 5 V, 3 A RoHS Compliant: Yes

PCB Mount Power Supply, Fixed, 85 V, 264 V, 15 W, 5 V, 3 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-1163-ND 51R5414 34P1521
Product Name AC DC Converters Ac-Dc Converter, Pcb Mount, 1 O/p, 15W, 3A, 5V; No. Of Outputs Traco Power Pcb Mount Power Supply, Fixed, 85 V, 264 V, 15 W, 5 V, 3 A Rohs Compliant Traco Power
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Form Factor Board Mount
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 3 amps 3 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PSH3-30-110 Bench-top Power Supply - PSH3-30-110 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
High Voltage Power Supplies - 203S-4kV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Power Supply, ALN2 110/220VAC - S3423D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Industrial, DIN Rail Power Supplies - 1920-PSC-U12048-ND - DigiKey
Specs
Type 1
Features Power Factor Correction
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
2 suppliers