TRACO Power North America, Inc. AC DC Converters TMP 07112

Description
Enclosed AC DC Converters 1 Output 12V 583mA 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 12V 583mA 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1951-1297-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1951-1297-ND
AC DC Converters 1951-1297-ND
Enclosed AC DC Converters 1 Output 12V 583mA 85 ~ 264 VAC, 120 ~ 370 VDC Input

Enclosed AC DC Converters 1 Output 12V 583mA 85 ~ 264 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
Ac-Dc Converter, Pcb Mount, 1 O/p, 7W, 585Ma, 12V; No. Of Outputs Traco Power - 51R5407 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Pcb Mount, 1 O/p, 7W, 585Ma, 12V; No. Of Outputs Traco Power
51R5407
Ac-Dc Converter, Pcb Mount, 1 O/p, 7W, 585Ma, 12V; No. Of Outputs Traco Power 51R5407
AC-DC CONVERTER, PCB MOUNT, 1 O/P, 7W, 585mA, 12V; No. of Outputs:1 Output; Output Power Max:7W; Output Voltage - Output 1:12V; Output Current - Output 1:585mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:25.4mm RoHS Compliant: Yes

AC-DC CONVERTER, PCB MOUNT, 1 O/P, 7W, 585mA, 12V; No. of Outputs:1 Output; Output Power Max:7W; Output Voltage - Output 1:12V; Output Current - Output 1:585mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-1297-ND 51R5407
Product Name AC DC Converters Ac-Dc Converter, Pcb Mount, 1 O/p, 7W, 585Ma, 12V; No. Of Outputs Traco Power
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Form Factor Board Mount
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 0.5830 amps 0.5850 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-M Open Power Supply - PS-12-M - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
High Voltage Power Supplies - 802L-10KV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - PSC-U12012 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
DC Output Current 10 amps
View Details
2 suppliers