TRACO Power North America, Inc. AC DC Converters TMP 07105

Description
Enclosed AC DC Converters 1 Output 5V 1.4A 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 5V 1.4A 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1951-1296-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1951-1296-ND
AC DC Converters 1951-1296-ND
Enclosed AC DC Converters 1 Output 5V 1.4A 85 ~ 264 VAC, 120 ~ 370 VDC Input

Enclosed AC DC Converters 1 Output 5V 1.4A 85 ~ 264 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
Ac-Dc Converter, Pcb Mount, 1 O/p, 7W, 1.4A, 5V; No. Of Outputs Traco Power - 51R5406 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Pcb Mount, 1 O/p, 7W, 1.4A, 5V; No. Of Outputs Traco Power
51R5406
Ac-Dc Converter, Pcb Mount, 1 O/p, 7W, 1.4A, 5V; No. Of Outputs Traco Power 51R5406
AC-DC CONVERTER, PCB MOUNT, 1 O/P, 7W, 1.4A, 5V; No. of Outputs:1 Output; Output Power Max:7W; Output Voltage - Output 1:5V; Output Current - Output 1:1.4A; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:25.4mm RoHS Compliant: Yes

AC-DC CONVERTER, PCB MOUNT, 1 O/P, 7W, 1.4A, 5V; No. of Outputs:1 Output; Output Power Max:7W; Output Voltage - Output 1:5V; Output Current - Output 1:1.4A; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:25.4mm RoHS Compliant: Yes

Supplier's Site
Ac/dc Pcb Mount Power Supply, Class Ii, Fixed, 85 V, 264 V, 7 W, 5 V, 1.4 A Rohs Compliant Traco Power - 33P8346 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Pcb Mount Power Supply, Class Ii, Fixed, 85 V, 264 V, 7 W, 5 V, 1.4 A Rohs Compliant Traco Power
33P8346
Ac/dc Pcb Mount Power Supply, Class Ii, Fixed, 85 V, 264 V, 7 W, 5 V, 1.4 A Rohs Compliant Traco Power 33P8346
AC/DC PCB Mount Power Supply, Class II, Fixed, 85 V, 264 V, 7 W, 5 V, 1.4 A RoHS Compliant: Yes

AC/DC PCB Mount Power Supply, Class II, Fixed, 85 V, 264 V, 7 W, 5 V, 1.4 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-1296-ND 51R5406 33P8346
Product Name AC DC Converters Ac-Dc Converter, Pcb Mount, 1 O/p, 7W, 1.4A, 5V; No. Of Outputs Traco Power Ac/dc Pcb Mount Power Supply, Class Ii, Fixed, 85 V, 264 V, 7 W, 5 V, 1.4 A Rohs Compliant Traco Power
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter DC Power Supply
Form Factor Board Mount
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 1.4 amps 1.4 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Type 78.2A - Switch mode power supply - 782A12302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details