TRACO Power North America, Inc. AC DC Converters TMP 07103

Description
Enclosed AC DC Converters 1 Output 3.3V 1.4A 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 3.3V 1.4A 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - TMP07103-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
TMP07103-ND
AC DC Converters TMP07103-ND
Enclosed AC DC Converters 1 Output 3.3V 1.4A 85 ~ 264 VAC, 120 ~ 370 VDC Input

Enclosed AC DC Converters 1 Output 3.3V 1.4A 85 ~ 264 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
Ac-Dc Converter, Pcb Mount, 1 O/p, 4.6W, 1.4A, 3.3V; Power Supply Approvals Traco Power - 51R5405 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Pcb Mount, 1 O/p, 4.6W, 1.4A, 3.3V; Power Supply Approvals Traco Power
51R5405
Ac-Dc Converter, Pcb Mount, 1 O/p, 4.6W, 1.4A, 3.3V; Power Supply Approvals Traco Power 51R5405
AC-DC CONVERTER, PCB MOUNT, 1 O/P, 4.6W, 1.4A, 3.3V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:4.6W; Output Voltage - Output 1:3.3V; Output Current - Output 1:1.4A; Output Voltage - Output 2:- RoHS Compliant: Yes

AC-DC CONVERTER, PCB MOUNT, 1 O/P, 4.6W, 1.4A, 3.3V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:4.6W; Output Voltage - Output 1:3.3V; Output Current - Output 1:1.4A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TMP07103-ND 51R5405
Product Name AC DC Converters Ac-Dc Converter, Pcb Mount, 1 O/p, 4.6W, 1.4A, 3.3V; Power Supply Approvals Traco Power
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Form Factor Board Mount
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 1.4 amps 1.4 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-65W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Current 5.4 amps
View Details
Power Supplies - 5000003491-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details
AC/DC Adapters - 1242185 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Adapter Plug Type Australia, european plug, uk, us
Regulatory Compliance Ce, en 55013, en 55014-1, en 55014-2, en 55020, en 55022, en 55024, en 61000-3-2, en 61000-3-3, eu coc v5, tuv/gs en 60950-1, ul 60065
View Details