Enclosed AC DC Converters 2 Output 12V -12V 1.66A, 1.66A 85 ~ 264 VAC, 120 ~ 370 VDC Input
| DigiKey | |
|---|---|
| Product Category | Power Supplies |
| Product Number | TMM40212-ND |
| Product Name | AC DC Converters |
| Type | AC/DC Converter; Medical Power Supply; 1 |
| Form Factor | Board Mount |
| Operating Temperature | -40 to 80 C (-40 to 176 F) |